Additional Informations - Requires of isulating kit for shipment. Storage: At 2- 8 º C protected from light.
Substrate material - Ceramic
Substrate size - 3.4 x 1.0 x 0.05 cm
WE material - Ferrocyanide/L-lacta
AUX material - Carbon
REF material - Silver
WE diameter (mm) - 4
WE geometric area (cm2) - 0.11
| Metrohm USA, Inc. | |
|---|---|
| Product Category | Ion Selective Electrodes |
| Product Number | DRP-LACT10-U50 |
| Product Name | Lactate sensor |
| Maximum Diameter / Width | 0.1575 inch (4 mm) |