Metrohm USA, Inc. Laboratory Practice - Glucose in drinks for babies and in honey DRP-PL5

Description
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Ferrocyanide/Carbon/ Glucose Oxidase AUX material - Carbon REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - NEIN IDE Band/Gap dimensions - NEIN
Request a Quote Datasheet
Description
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Ferrocyanide/Carbon/ Glucose Oxidase AUX material - Carbon REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - NEIN IDE Band/Gap dimensions - NEIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laboratory Practice - Glucose in drinks for babies and in honey - DRP-PL5 - Metrohm USA, Inc.
Riverview, FL, United States
Laboratory Practice - Glucose in drinks for babies and in honey
DRP-PL5
Laboratory Practice - Glucose in drinks for babies and in honey DRP-PL5
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Ferrocyanide/Carbon/ Glucose Oxidase AUX material - Carbon REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - NEIN IDE Band/Gap dimensions - NEIN

Substrate material - Ceramic
Substrate size - 3.4 x 1.0 x 0.05 cm
WE material - Ferrocyanide/Carbon/Glucose Oxidase
AUX material - Carbon
REF material - Silver
WE diameter (mm) - 4
WE geometric area (cm2) - 0.11
MultiAnalysis Configuration - NEIN
IDE Band/Gap dimensions - NEIN

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number DRP-PL5
Product Name Laboratory Practice - Glucose in drinks for babies and in honey
Maximum Diameter / Width 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screen-Printed Silver Electrode (Aux.:C; Ref.:Ag) - DRP-C013-U75 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.0630 inch (1.6 mm)
Membrane Ceramic
View Details
Uric acid sensor - DRP-UA10-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Silver electrode tip - 6.09395.044 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.3937 inch (10 mm)
Maximum Length 2.07 inch (52.5 mm)
View Details
Laboratory Practice - Ascorbic Acid in Juice - DRP-PL1 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details