Metrohm USA, Inc. Autolab PGSTAT302N AUT302N.S

Description
Dimensions remark - Without cables and accessories Potential range in volt - -10 V to 10 V Compliance voltage range in volt - ± 30 Maximum current in ampère - ± 2 Number of current ranges - 9 Number of current ranges remarks - 10 nA to 1 A Modular instrument - true Maximum number of modules - 8 Analog integrator - false Multichannel instrument - false Maximum number of channels - 1 Potential and current accuracy - V: ± 0.2% ± 2 mV and i: ± 0.2% ± 0.2% of current range Potential resolution - 0.3 µV (gain 1000) Current resolution - 0.0003% (of current range) Maximum bandwidth in Hz - 1 MHz Input impedance in Ohm - 1 TOhm Dimensions in mm (W/H/D) - 520/160/420 Weight of the instrument in kg - 18
Request a Quote Datasheet
Description
Dimensions remark - Without cables and accessories Potential range in volt - -10 V to 10 V Compliance voltage range in volt - ± 30 Maximum current in ampère - ± 2 Number of current ranges - 9 Number of current ranges remarks - 10 nA to 1 A Modular instrument - true Maximum number of modules - 8 Analog integrator - false Multichannel instrument - false Maximum number of channels - 1 Potential and current accuracy - V: ± 0.2% ± 2 mV and i: ± 0.2% ± 0.2% of current range Potential resolution - 0.3 µV (gain 1000) Current resolution - 0.0003% (of current range) Maximum bandwidth in Hz - 1 MHz Input impedance in Ohm - 1 TOhm Dimensions in mm (W/H/D) - 520/160/420 Weight of the instrument in kg - 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autolab PGSTAT302N - AUT302N.S - Metrohm USA, Inc.
Riverview, FL, United States
Autolab PGSTAT302N
AUT302N.S
Autolab PGSTAT302N AUT302N.S
Dimensions remark - Without cables and accessories Potential range in volt - -10 V to 10 V Compliance voltage range in volt - ± 30 Maximum current in ampère - ± 2 Number of current ranges - 9 Number of current ranges remarks - 10 nA to 1 A Modular instrument - true Maximum number of modules - 8 Analog integrator - false Multichannel instrument - false Maximum number of channels - 1 Potential and current accuracy - V: ± 0.2% ± 2 mV and i: ± 0.2% ± 0.2% of current range Potential resolution - 0.3 µV (gain 1000) Current resolution - 0.0003% (of current range) Maximum bandwidth in Hz - 1 MHz Input impedance in Ohm - 1 TOhm Dimensions in mm (W/H/D) - 520/160/420 Weight of the instrument in kg - 18

Dimensions remark - Without cables and accessories
Potential range in volt - -10 V to 10 V
Compliance voltage range in volt - ± 30
Maximum current in ampère - ± 2
Number of current ranges - 9
Number of current ranges remarks - 10 nA to 1 A
Modular instrument - true
Maximum number of modules - 8
Analog integrator - false
Multichannel instrument - false
Maximum number of channels - 1
Potential and current accuracy - V: ± 0.2% ± 2 mV and i: ± 0.2% ± 0.2% of current range
Potential resolution - 0.3 µV (gain 1000)
Current resolution - 0.0003% (of current range)
Maximum bandwidth in Hz - 1 MHz
Input impedance in Ohm - 1 TOhm
Dimensions in mm (W/H/D) - 520/160/420
Weight of the instrument in kg - 18

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category Potentiostats and Galvanostats
Product Number AUT302N.S
Product Name Autolab PGSTAT302N
DC Voltage -10 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

SPELEC UV-VIS Instrument (200-900 nm) - DRP-SPELEC - Metrohm USA, Inc.
Specs
DC Voltage 4 volts
DC Current 0.0400 amps
View Details
Dual mode bipotentiostat module - BA.S - Metrohm USA, Inc.
Specs
DC Voltage 10 volts
DC Current 0.0500 amps
View Details
µStat 4000P Multi Potentiostat - DRP-STAT4000P - Metrohm USA, Inc.
Specs
DC Voltage 4 volts
DC Current 0.0800 amps
View Details