Metrohm USA, Inc. Silver micro electrode 300 µm AG.300

Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 300 Disk material - Silver Connector - B (2 mm)
Request a Quote
Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 300 Disk material - Silver Connector - B (2 mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silver micro electrode 300 µm - AG.300 - Metrohm USA, Inc.
Riverview, FL, United States
Silver micro electrode 300 µm
AG.300
Silver micro electrode 300 µm AG.300
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 300 Disk material - Silver Connector - B (2 mm)

Shaft material - Glass
Temperature range - 0-40 °C
Length - 51.5 mm
Shaft diameter - 5 mm
Disk diameter - 300
Disk material - Silver
Connector - B (2 mm)

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number AG.300
Product Name Silver micro electrode 300 µm
Maximum Diameter / Width 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thin-Layer Flow-Cell Integrated Screen-Printed Circular Platinum Electrode - DRP-TLFCL510-CIR-U10 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Thick Film Tantalum Electrode (Aux.:C; Ref.:Ag) / Individually packaged - DRP-TA10-U20 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Gold micro electrode 500 µm - AU.500 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details