Metrohm USA, Inc. Metrosep A Supp 10 Guard/4.0 6.1020.500

Description
ApplicationRange - Applications Anions Organic Modifier - 0 - 100% Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm pH range - 0–14 Column dimensions - 5 x 4.0 mm
Request a Quote
Description
ApplicationRange - Applications Anions Organic Modifier - 0 - 100% Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm pH range - 0–14 Column dimensions - 5 x 4.0 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep A Supp 10 Guard/4.0 - 6.1020.500 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep A Supp 10 Guard/4.0
6.1020.500
Metrosep A Supp 10 Guard/4.0 6.1020.500
ApplicationRange - Applications Anions Organic Modifier - 0 - 100% Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm pH range - 0–14 Column dimensions - 5 x 4.0 mm

ApplicationRange -

Applications

  • Anions

Organic Modifier -

0 - 100%


Housing material - PEEK
Carrier material - Polystyrene-divinylbenzene copolymer with quaternary ammonium groups
Particle size - 4.6 µm
pH range - 0–14
Column dimensions - 5 x 4.0 mm

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1020.500
Product Name Metrosep A Supp 10 Guard/4.0
pH Range 0.0 to 14 ph
Unlock Full Specs
to access all available technical data

Similar Products

Unitrode easyClean with Pt1000 (fixed cable 2 m) - 6.0260.020 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details
Metrosep Chel PCC 1 VHC/4.0 - 6.01010.350 - Metrohm USA, Inc.
Specs
pH Range 1 to 13 ph
Operating Pressure Range 2901 psi (2041 m H2O)
View Details
Separate Ag-rod electrode - 6.0331.010 - Metrohm USA, Inc.
Specs
Operating Temperature 32 to 176 F (0.0 to 80 C)
View Details
Level sensor MF for 10 L canister - 6.1113.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.1890 inch (4.8 mm)
View Details