Metrohm USA, Inc. Metrosep A Supp 16 - 100/2.0 6.1031.210

Description
Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm Standard flow - 0.20 mL/min Maximum pressure - 16.0 MPa Maximum flow - 0.60 mL/min pH range - 0–14 Column dimensions - 100 x 2.0 mm Temperature range - 10–70 °C
Request a Quote
Description
Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm Standard flow - 0.20 mL/min Maximum pressure - 16.0 MPa Maximum flow - 0.60 mL/min pH range - 0–14 Column dimensions - 100 x 2.0 mm Temperature range - 10–70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep A Supp 16 - 100/2.0 - 6.1031.210 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep A Supp 16 - 100/2.0
6.1031.210
Metrosep A Supp 16 - 100/2.0 6.1031.210
Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm Standard flow - 0.20 mL/min Maximum pressure - 16.0 MPa Maximum flow - 0.60 mL/min pH range - 0–14 Column dimensions - 100 x 2.0 mm Temperature range - 10–70 °C

Housing material - PEEK
Carrier material - Polystyrene-divinylbenzene copolymer with quaternary ammonium groups
Particle size - 4.6 µm
Standard flow - 0.20 mL/min
Maximum pressure - 16.0 MPa
Maximum flow - 0.60 mL/min
pH range - 0–14
Column dimensions - 100 x 2.0 mm
Temperature range - 10–70 °C

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1031.210
Product Name Metrosep A Supp 16 - 100/2.0
pH Range 0.0 to 14 ph
Unlock Full Specs
to access all available technical data

Similar Products

913 pH Meter, laboratory version - 2.913.0210 - Metrohm USA, Inc.
Specs
pH Range -13 to 20 ph
pH Accuracy 0.0030 (+/- % FS)
View Details
Metrosep C 4 Guard/2.0 - 6.1050.600 - Metrohm USA, Inc.
Specs
pH Range 2 to 7 ph
View Details
iUnitrode with Pt1000 - 6.0278.300 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep BO3 Trap 1 - 100/4.0 - 6.1015.200 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Pressure Range 3626 psi (2552 m H2O)
View Details