Metrohm USA, Inc. Metrosep A Supp 5 - 250/2.0 6.1006.230

Description
Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 5 µm Standard flow - 0.18 mL/min Maximum pressure - 20 MPa Maximum flow - 0.21 mL/min pH range - 3–12 Column dimensions - 250 x 2.0 mm Temperature range - 20–60 °C Standard temperature - 25°C
Request a Quote Datasheet
Description
Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 5 µm Standard flow - 0.18 mL/min Maximum pressure - 20 MPa Maximum flow - 0.21 mL/min pH range - 3–12 Column dimensions - 250 x 2.0 mm Temperature range - 20–60 °C Standard temperature - 25°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metrosep A Supp 5 - 250/2.0 - 6.1006.230 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep A Supp 5 - 250/2.0
6.1006.230
Metrosep A Supp 5 - 250/2.0 6.1006.230
Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 5 µm Standard flow - 0.18 mL/min Maximum pressure - 20 MPa Maximum flow - 0.21 mL/min pH range - 3–12 Column dimensions - 250 x 2.0 mm Temperature range - 20–60 °C Standard temperature - 25°C

Housing material - PEEK
Carrier material - Polyvinyl alcohol with quarternary ammonium groups
Particle size - 5 µm
Standard flow - 0.18 mL/min
Maximum pressure - 20 MPa
Maximum flow - 0.21 mL/min
pH range - 3–12
Column dimensions - 250 x 2.0 mm
Temperature range - 20–60 °C
Standard temperature - 25°C

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1006.230
Product Name Metrosep A Supp 5 - 250/2.0
pH Range 3 to 12 ph
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep A Supp 1 HS - 50/4.6 - 6.1005.350 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 13 ph
Operating Pressure Range 580 psi (408 m H2O)
View Details
Separate Pt Rod Electrode - 6.0331.000 - Metrohm USA, Inc.
Specs
Operating Temperature 32 to 176 F (0.0 to 80 C)
View Details
Metrosep C 4 - 50/4.0 - 6.1050.450 - Metrohm USA, Inc.
Specs
pH Range 2 to 7 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 3626 psi (2552 m H2O)
View Details
Ionic Surfactant Electrode - 6.0507.120 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.0984 inch (2.5 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 12 ph
View Details