Metrohm USA, Inc. Platinum electrode tip 6.09395.024

Description
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 3 mm Disk material - Platinum Connector - M4 thread Temperature range - 0 - 40°C
Request a Quote
Description
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 3 mm Disk material - Platinum Connector - M4 thread Temperature range - 0 - 40°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Platinum electrode tip - 6.09395.024 - Metrohm USA, Inc.
Riverview, FL, United States
Platinum electrode tip
6.09395.024
Platinum electrode tip 6.09395.024
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 3 mm Disk material - Platinum Connector - M4 thread Temperature range - 0 - 40°C

Shaft material - PEEK
Length - 52.5 mm
Shaft diameter - 10 mm
Disk diameter - 3 mm
Disk material - Platinum
Connector - M4 thread
Temperature range - 0 - 40°C

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number 6.09395.024
Product Name Platinum electrode tip
Maximum Diameter / Width 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Nanofibres-Gold Nanoparticles modified Dual Screen-Printed Carbon Electrode - DRP-X1110CNF-GNP-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1535 inch (3.9 mm)
Membrane Ceramic
View Details
Screen-Printed Carbon Electrodes modified with potassium ionophore - DRP-110KION-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Laboratory Practice - Ascorbic Acid in Juice - DRP-PL1 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Screen-printed silver electrode (Aux.: C; Ref.: Ag) - 010 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details