Metrohm USA, Inc. Core Quantum Dots CdSe modified Screen-Printed Carbon Electrode DRP-110QD-U50

Description
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Core Quantum Dots CdSe/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO
Request a Quote
Description
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Core Quantum Dots CdSe/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Core Quantum Dots CdSe modified Screen-Printed Carbon Electrode - DRP-110QD-U50 - Metrohm USA, Inc.
Riverview, FL, United States
Core Quantum Dots CdSe modified Screen-Printed Carbon Electrode
DRP-110QD-U50
Core Quantum Dots CdSe modified Screen-Printed Carbon Electrode DRP-110QD-U50
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Core Quantum Dots CdSe/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO

Substrate material - Ceramic
Substrate size - 3.4 x 1.0 x 0.05 cm
WE material - Core Quantum Dots CdSe/Carbon
AUX material - Carbon
REF material - Silver
WE diameter (mm) - 4
WE geometric area (cm2) - 0.11
MultiAnalysis Configuration - NO
IDE Band/Gap dimensions - NO

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number DRP-110QD-U50
Product Name Core Quantum Dots CdSe modified Screen-Printed Carbon Electrode
Maximum Diameter / Width 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gold micro electrode 40 µm - AU.40 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details
Thick Film Lead Electrode (Aux.:C; Ref.:Ag) / Individually packaged - DRP-PB10-U20 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Screen-printed carbon electrodes modified with nitrate ionophore - DRP-110NO3ION-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details