Metrohm USA, Inc. Conductivity measuring cell c = 0.5 cm-1 with Pt1000 (fixed cable) 6.0917.080

Description
SGJ sleeve - Flexible SGJ sleeve Shaft material - PEEK Measuring range (theoretical) - 0.015 ... 250 Measuring unit - mS/cm Temperature range, long-term (°C) - 0 ... 70 Temperature range, short-term (°C) - 0 ... 70 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 30 Electrode plug-in head - Fixed cable, plug O Temperature sensor - Pt1000 Type - 4-wire, Pt Cell constant, guide value (1/cm) - 0.5
Request a Quote
Description
SGJ sleeve - Flexible SGJ sleeve Shaft material - PEEK Measuring range (theoretical) - 0.015 ... 250 Measuring unit - mS/cm Temperature range, long-term (°C) - 0 ... 70 Temperature range, short-term (°C) - 0 ... 70 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 30 Electrode plug-in head - Fixed cable, plug O Temperature sensor - Pt1000 Type - 4-wire, Pt Cell constant, guide value (1/cm) - 0.5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conductivity measuring cell c = 0.5 cm-1 with Pt1000 (fixed cable) - 6.0917.080 - Metrohm USA, Inc.
Riverview, FL, United States
Conductivity measuring cell c = 0.5 cm-1 with Pt1000 (fixed cable)
6.0917.080
Conductivity measuring cell c = 0.5 cm-1 with Pt1000 (fixed cable) 6.0917.080
SGJ sleeve - Flexible SGJ sleeve Shaft material - PEEK Measuring range (theoretical) - 0.015 ... 250 Measuring unit - mS/cm Temperature range, long-term (°C) - 0 ... 70 Temperature range, short-term (°C) - 0 ... 70 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 30 Electrode plug-in head - Fixed cable, plug O Temperature sensor - Pt1000 Type - 4-wire, Pt Cell constant, guide value (1/cm) - 0.5

SGJ sleeve - Flexible SGJ sleeve
Shaft material - PEEK
Measuring range (theoretical) - 0.015 ... 250
Measuring unit - mS/cm
Temperature range, long-term (°C) - 0 ... 70
Temperature range, short-term (°C) - 0 ... 70
Max. installation length (mm) - 125
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 30
Electrode plug-in head - Fixed cable, plug O
Temperature sensor - Pt1000
Type - 4-wire, Pt
Cell constant, guide value (1/cm) - 0.5

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Conductivity Electrodes
Product Number 6.0917.080
Product Name Conductivity measuring cell c = 0.5 cm-1 with Pt1000 (fixed cable)
Conductivity Range 0.0150 to 250 MicroSiemens/cm
Unlock Full Specs
to access all available technical data

Similar Products

Conductivity measuring cell c = 1.6 cm-1 with Pt1000 (fixed cable, 0.65 m) - 6.00929.140 - Metrohm USA, Inc.
Specs
Conductivity Range 0.1000 to 1000 MicroSiemens/cm
Operating Temp 41 to 158 F (5 to 70 C)
View Details
5-ring conductivity measuring cell c = 0.7 cm-1 with Pt1000 (fixed cable 2 m) - 6.0920.100 - Metrohm USA, Inc.
Specs
Conductivity Range 0.0050 to 20 MicroSiemens/cm
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details