Metrohm USA, Inc. Conductivity measuring cell c = 0.1 cm-1 with Pt1000 (fixed cable, 2.0 m) 6.00922.040

Description
Shaft material - Stainless steel Measuring range (theoretical) - 0.01...1000 Measuring unit - µS/cm Temperature range, long-term (°C) - 0...70 Temperature range, short-term (°C) - 0...70 Max. installation length (mm) - 125 SGJ sleeve - Flexible SGJ sleeve Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 35 Electrode plug-in head - Fixed cable, plug N Temperature sensor - Pt1000 Type - Steel, stainless Cell constant, guide value (1/cm) - 0.1
Request a Quote
Description
Shaft material - Stainless steel Measuring range (theoretical) - 0.01...1000 Measuring unit - µS/cm Temperature range, long-term (°C) - 0...70 Temperature range, short-term (°C) - 0...70 Max. installation length (mm) - 125 SGJ sleeve - Flexible SGJ sleeve Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 35 Electrode plug-in head - Fixed cable, plug N Temperature sensor - Pt1000 Type - Steel, stainless Cell constant, guide value (1/cm) - 0.1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conductivity measuring cell c = 0.1 cm-1 with Pt1000 (fixed cable, 2.0 m) - 6.00922.040 - Metrohm USA, Inc.
Riverview, FL, United States
Conductivity measuring cell c = 0.1 cm-1 with Pt1000 (fixed cable, 2.0 m)
6.00922.040
Conductivity measuring cell c = 0.1 cm-1 with Pt1000 (fixed cable, 2.0 m) 6.00922.040
Shaft material - Stainless steel Measuring range (theoretical) - 0.01...1000 Measuring unit - µS/cm Temperature range, long-term (°C) - 0...70 Temperature range, short-term (°C) - 0...70 Max. installation length (mm) - 125 SGJ sleeve - Flexible SGJ sleeve Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 35 Electrode plug-in head - Fixed cable, plug N Temperature sensor - Pt1000 Type - Steel, stainless Cell constant, guide value (1/cm) - 0.1

Shaft material - Stainless steel
Measuring range (theoretical) - 0.01...1000
Measuring unit - µS/cm
Temperature range, long-term (°C) - 0...70
Temperature range, short-term (°C) - 0...70
Max. installation length (mm) - 125
SGJ sleeve - Flexible SGJ sleeve
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 35
Electrode plug-in head - Fixed cable, plug N
Temperature sensor - Pt1000
Type - Steel, stainless
Cell constant, guide value (1/cm) - 0.1

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Conductivity Electrodes
Product Number 6.00922.040
Product Name Conductivity measuring cell c = 0.1 cm-1 with Pt1000 (fixed cable, 2.0 m)
Conductivity Range 0.0100 to 1000 MicroSiemens/cm
Unlock Full Specs
to access all available technical data

Similar Products

Conductivity measuring cell c = 0.1 cm-1 with Pt1000 (fixed cable) - 6.0916.040 - Metrohm USA, Inc.
Specs
Conductivity Range 0.1000 to 300 MicroSiemens/cm
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details
Conductivity measuring cell c = 0.1 cm-1 with Pt1000 (fixed cable) - 6.0914.040 - Metrohm USA, Inc.
Specs
Conductivity Range 0.0 to 300 MicroSiemens/cm
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details