SGJ sleeve - Standard ground-joint 14/15
Shaft material - Stainless steel 18/13
Measuring range (theoretical) - 0 ... 300
Measuring unit - µS/cm
Temperature range, long-term (°C) - 0...70
Temperature range, short-term (°C) - 0...70
Max. installation length (mm) - 125
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 35
Electrode plug-in head - Fixed cable, plug N
Temperature sensor - Pt1000
Type - Stainless steel
Cell constant, guide value (1/cm) - 0.1
| Metrohm USA, Inc. | |
|---|---|
| Product Category | Conductivity Electrodes |
| Product Number | 6.0916.040 |
| Product Name | Conductivity measuring cell c = 0.1 cm-1 with Pt1000 (fixed cable) |
| Conductivity Range | 0.0 to 300 MicroSiemens/cm |