Metrohm USA, Inc. IC Conductivity Detector MB 2.850.9020

Description
Compact and intelligent high performance conductivity detector for intelligent IC instruments. Optimized for microbore columns. Outstanding temperature stability, the complete signal processing within the protected detector block and the latest generation of DSP – Digital Signal Processing – guarantee the highest precision of the measurement. No change of measuring ranges (not even automatic ones) is required, due to the dynamic working range. Typical areas of application: Anion or cation determinations with chemical suppression, sequential suppression or without suppression and conductivity detection Optimized for microbore (2 mm) applications, ideally suitable for coupling techniques (IC-MS or IC-ICP/MS) Specification at a glance: 0–15000 μS/cm without range switching Cell volume: 0.3 μL Ring-shaped electrodes made of stainless steel X2CrNiMo17-12-2 (316 L), compatible with MSA Maximum operating pressure: 10.0 MPa (100 bar) Cell temperature: 20–50 °C in increments of 5 °C Temperature stability: 0.001 °C Baseline noise: 0.2 nS/cm typical for sequential suppression Capillaries: ID 0.18 mm Supported with MagIC Net 4.1 and higher
Request a Quote
Description
Compact and intelligent high performance conductivity detector for intelligent IC instruments. Optimized for microbore columns. Outstanding temperature stability, the complete signal processing within the protected detector block and the latest generation of DSP – Digital Signal Processing – guarantee the highest precision of the measurement. No change of measuring ranges (not even automatic ones) is required, due to the dynamic working range. Typical areas of application: Anion or cation determinations with chemical suppression, sequential suppression or without suppression and conductivity detection Optimized for microbore (2 mm) applications, ideally suitable for coupling techniques (IC-MS or IC-ICP/MS) Specification at a glance: 0–15000 μS/cm without range switching Cell volume: 0.3 μL Ring-shaped electrodes made of stainless steel X2CrNiMo17-12-2 (316 L), compatible with MSA Maximum operating pressure: 10.0 MPa (100 bar) Cell temperature: 20–50 °C in increments of 5 °C Temperature stability: 0.001 °C Baseline noise: 0.2 nS/cm typical for sequential suppression Capillaries: ID 0.18 mm Supported with MagIC Net 4.1 and higher
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IC Conductivity Detector MB - 2.850.9020 - Metrohm USA, Inc.
Riverview, FL, United States
IC Conductivity Detector MB
2.850.9020
IC Conductivity Detector MB 2.850.9020
Compact and intelligent high performance conductivity detector for intelligent IC instruments. Optimized for microbore columns. Outstanding temperature stability, the complete signal processing within the protected detector block and the latest generation of DSP – Digital Signal Processing – guarantee the highest precision of the measurement. No change of measuring ranges (not even automatic ones) is required, due to the dynamic working range. Typical areas of application: Anion or cation determinations with chemical suppression, sequential suppression or without suppression and conductivity detection Optimized for microbore (2 mm) applications, ideally suitable for coupling techniques (IC-MS or IC-ICP/MS) Specification at a glance: 0–15000 μS/cm without range switching Cell volume: 0.3 μL Ring-shaped electrodes made of stainless steel X2CrNiMo17-12-2 (316 L), compatible with MSA Maximum operating pressure: 10.0 MPa (100 bar) Cell temperature: 20–50 °C in increments of 5 °C Temperature stability: 0.001 °C Baseline noise: 0.2 nS/cm typical for sequential suppression Capillaries: ID 0.18 mm Supported with MagIC Net 4.1 and higher

Compact and intelligent high performance conductivity detector for intelligent IC instruments. Optimized for microbore columns. Outstanding temperature stability, the complete signal processing within the protected detector block and the latest generation of DSP – Digital Signal Processing – guarantee the highest precision of the measurement. No change of measuring ranges (not even automatic ones) is required, due to the dynamic working range.

Typical areas of application:

  • Anion or cation determinations with chemical suppression, sequential suppression or without suppression and conductivity detection
  • Optimized for microbore (2 mm) applications, ideally suitable for coupling techniques (IC-MS or IC-ICP/MS)

Specification at a glance:

  • 0–15000 μS/cm without range switching
  • Cell volume: 0.3 μL
  • Ring-shaped electrodes made of stainless steel X2CrNiMo17-12-2 (316 L), compatible with MSA
  • Maximum operating pressure: 10.0 MPa (100 bar)
  • Cell temperature: 20–50 °C in increments of 5 °C
  • Temperature stability: 0.001 °C
  • Baseline noise: 0.2 nS/cm typical for sequential suppression
  • Capillaries: ID 0.18 mm

Supported with MagIC Net 4.1 and higher

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Conductivity Electrodes
Product Number 2.850.9020
Product Name IC Conductivity Detector MB
Unlock Full Specs
to access all available technical data

Similar Products

5-ring conductivity measuring cell c = 1.0 cm-1 with Pt1000 (fixed cable) - 6.0915.130 - Metrohm USA, Inc.
Specs
Conductivity Range 0.0050 to 100 MicroSiemens/cm
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details
Conductivity measuring cell c = 0.1 cm-1 with Pt1000 (fixed cable) - 6.0916.040 - Metrohm USA, Inc.
Specs
Conductivity Range 0.0 to 300 MicroSiemens/cm
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details
5-ring conductivity measuring cell c = 1.0 cm-1 with Pt1000 (fixed cable 2 m) - 6.0920.130 - Metrohm USA, Inc.
Specs
Conductivity Range 0.0050 to 100 MicroSiemens/cm
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details