Metrohm USA, Inc. Separate Pt-wire electrode 6.0301.100

Description
SGJ sleeve - Flexible SGJ sleeve Shaft material - Glass Measuring range (theoretical) - -2000 ... 2000 Measuring unit - mV Temperature range, long-term (°C) - -20 ... 70 Temperature range, short-term (°C) - -20 ... 70 pH range - 0 ... 14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 10 Electrode plug-in head - Metrohm plug-in head B Indicator electrode type - Pt Indicator electrode shape - Wire
Request a Quote
Description
SGJ sleeve - Flexible SGJ sleeve Shaft material - Glass Measuring range (theoretical) - -2000 ... 2000 Measuring unit - mV Temperature range, long-term (°C) - -20 ... 70 Temperature range, short-term (°C) - -20 ... 70 pH range - 0 ... 14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 10 Electrode plug-in head - Metrohm plug-in head B Indicator electrode type - Pt Indicator electrode shape - Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Separate Pt-wire electrode - 6.0301.100 - Metrohm USA, Inc.
Riverview, FL, United States
Separate Pt-wire electrode
6.0301.100
Separate Pt-wire electrode 6.0301.100
SGJ sleeve - Flexible SGJ sleeve Shaft material - Glass Measuring range (theoretical) - -2000 ... 2000 Measuring unit - mV Temperature range, long-term (°C) - -20 ... 70 Temperature range, short-term (°C) - -20 ... 70 pH range - 0 ... 14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 10 Electrode plug-in head - Metrohm plug-in head B Indicator electrode type - Pt Indicator electrode shape - Wire

SGJ sleeve - Flexible SGJ sleeve
Shaft material - Glass
Measuring range (theoretical) - -2000 ... 2000
Measuring unit - mV
Temperature range, long-term (°C) - -20 ... 70
Temperature range, short-term (°C) - -20 ... 70
pH range - 0 ... 14
Max. installation length (mm) - 125
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 10
Electrode plug-in head - Metrohm plug-in head B
Indicator electrode type - Pt
Indicator electrode shape - Wire

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0301.100
Product Name Separate Pt-wire electrode
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep C 4 S-Guard/4.0 - 6.1050.510 - Metrohm USA, Inc.
Specs
pH Range 2 to 7 ph
View Details
dProfitrode - 6.00204.300 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
dEcotrode Plus - 6.00201.300 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 13 ph
View Details
Metrosep C Supp 1 - 250/4.0 - 6.1052.430 - Metrohm USA, Inc.
Specs
pH Range 1 to 12 ph
Operating Temperature 68 to 104 F (20 to 40 C)
Operating Pressure Range 2176 psi (1531 m H2O)
View Details