Metrohm USA, Inc. Double Pt sheet electrode 6.0309.100

Description
SGJ sleeve - Standard ground-joint 14/15 Shaft material - Glass Measuring range (theoretical) - –2000 ... 2000 Measuring unit - mV Temperature range, long-term (°C) - –20 ... 70 Temperature range, short-term (°C) - –20 ... 70 pH range - 0 ... 14 Max. installation length (mm) - 101 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 10 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Pt Indicator electrode shape - Sheet
Request a Quote
Description
SGJ sleeve - Standard ground-joint 14/15 Shaft material - Glass Measuring range (theoretical) - –2000 ... 2000 Measuring unit - mV Temperature range, long-term (°C) - –20 ... 70 Temperature range, short-term (°C) - –20 ... 70 pH range - 0 ... 14 Max. installation length (mm) - 101 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 10 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Pt Indicator electrode shape - Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Pt sheet electrode - 6.0309.100 - Metrohm USA, Inc.
Riverview, FL, United States
Double Pt sheet electrode
6.0309.100
Double Pt sheet electrode 6.0309.100
SGJ sleeve - Standard ground-joint 14/15 Shaft material - Glass Measuring range (theoretical) - –2000 ... 2000 Measuring unit - mV Temperature range, long-term (°C) - –20 ... 70 Temperature range, short-term (°C) - –20 ... 70 pH range - 0 ... 14 Max. installation length (mm) - 101 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 10 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Pt Indicator electrode shape - Sheet

SGJ sleeve - Standard ground-joint 14/15
Shaft material - Glass
Measuring range (theoretical) - –2000 ... 2000
Measuring unit - mV
Temperature range, long-term (°C) - –20 ... 70
Temperature range, short-term (°C) - –20 ... 70
pH range - 0 ... 14
Max. installation length (mm) - 101
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 10
Electrode plug-in head - Metrohm plug-in head G
Indicator electrode type - Pt
Indicator electrode shape - Sheet

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0309.100
Product Name Double Pt sheet electrode
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ag/AgCl reference electrode with KCl (length 12.5 cm) - 6.0726.107 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 3.94 inch (100 mm)
Operating Temperature 32 to 176 F (0.0 to 80 C)
View Details
Ag Titrode - 6.00430.100 - Metrohm USA, Inc.
Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Profitrode (length 31 cm) - 6.0255.120 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 12.2 inch (310 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep A Supp 18 - 150/4.0 - 6.01033.420 - Metrohm USA, Inc.
Specs
pH Range 3 to 13 ph
Operating Temperature 50 to 122 F (10 to 50 C)
Operating Pressure Range 3191 psi (2246 m H2O)
View Details