Shaft material - Glass
Measuring unit - pH
Temperature range, long-term (°C) - 0...80
Temperature range, short-term (°C) - 0...80
pH range - 0...13
Max. installation length (mm) - 125
SGJ sleeve - Flexible SGJ sleeve
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 20
Electrode plug-in head - Metrohm plug-in head G
Indicator electrode shape - Hemisphere
Membrane glass type - E
Membrane resistance - 150...400
Electrode zero point (mV) - ±15
Electrode slope - >0.97
Diaphragm - Fixed ground-joint diaphragm
Reference electrolyte type - c(KCl) = 3 mol/L
Electrolyte flow rate (μl/h) at 10 cm water column - 5 ... 30
Reference system - LL system
Resistance (kOhm) - 5
| Metrohm USA, Inc. | |
|---|---|
| Product Category | pH Electrodes |
| Product Number | 6.0262.100 |
| Product Name | Ecotrode Plus |
| Diameter/ Width | 0.4724 inch (12 mm) |