Metrohm USA, Inc. Solvotrode easyClean (fixed cable 1.2 m) 6.0229.010

Description
SGJ sleeve - flexible ground-joint sleeve Membrane glass type - T Resistance (kOhm) - < 250 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... 70 Temperature range, short-term (°C) - 0 ... 70 pH range - 0...14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 20 Electrode plug-in head - Fixed cable with plug F Indicator electrode shape - Sphere Membrane resistance (MΩ) - 40...150 Electrode zero point (mV) - 0...100 Electrode slope - >0.90 Diaphragm - easyClean Reference electrolyte type - LiCl(sat) in ethanol Electrolyte flow rate (μl/h) at 10 cm water column - 3...50 Reference system - LL system
Request a Quote
Description
SGJ sleeve - flexible ground-joint sleeve Membrane glass type - T Resistance (kOhm) - < 250 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... 70 Temperature range, short-term (°C) - 0 ... 70 pH range - 0...14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 20 Electrode plug-in head - Fixed cable with plug F Indicator electrode shape - Sphere Membrane resistance (MΩ) - 40...150 Electrode zero point (mV) - 0...100 Electrode slope - >0.90 Diaphragm - easyClean Reference electrolyte type - LiCl(sat) in ethanol Electrolyte flow rate (μl/h) at 10 cm water column - 3...50 Reference system - LL system
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Solvotrode easyClean is a pH electrode designed for contact-free diaphragm cleaning by pressing the electrode head, which releases electrolyte without manual intervention. It features a fixed cable with plug F and reduced immersion depth compared to conventional designs. The product ensures improved accuracy and reproducibility through a glass-on-glass construction with a return spring that resets to a defined starting position. The diaphragm cleaning mechanism eliminates the need to touch the diaphragm during maintenance.

Datasheet Summary
Powered by GS/AI

The Solvotrode easyClean is a pH electrode designed for contact-free diaphragm cleaning by pressing the electrode head, which releases electrolyte without manual intervention. It features a fixed cable with plug F and reduced immersion depth compared to conventional designs. The product ensures improved accuracy and reproducibility through a glass-on-glass construction with a return spring that resets to a defined starting position. The diaphragm cleaning mechanism eliminates the need to touch the diaphragm during maintenance.

Suppliers

Company
Product
Description
Supplier Links
Solvotrode easyClean (fixed cable 1.2 m) - 6.0229.010 - Metrohm USA, Inc.
Riverview, FL, United States
Solvotrode easyClean (fixed cable 1.2 m)
6.0229.010
Solvotrode easyClean (fixed cable 1.2 m) 6.0229.010
SGJ sleeve - flexible ground-joint sleeve Membrane glass type - T Resistance (kOhm) - < 250 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... 70 Temperature range, short-term (°C) - 0 ... 70 pH range - 0...14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 20 Electrode plug-in head - Fixed cable with plug F Indicator electrode shape - Sphere Membrane resistance (MΩ) - 40...150 Electrode zero point (mV) - 0...100 Electrode slope - >0.90 Diaphragm - easyClean Reference electrolyte type - LiCl(sat) in ethanol Electrolyte flow rate (μl/h) at 10 cm water column - 3...50 Reference system - LL system

SGJ sleeve - flexible ground-joint sleeve
Membrane glass type - T
Resistance (kOhm) - < 250
Shaft material - Glass
Measuring unit - pH
Temperature range, long-term (°C) - 0 ... 70
Temperature range, short-term (°C) - 0 ... 70
pH range - 0...14
Max. installation length (mm) - 125
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 20
Electrode plug-in head - Fixed cable with plug F
Indicator electrode shape - Sphere
Membrane resistance (MΩ) - 40...150
Electrode zero point (mV) - 0...100
Electrode slope - >0.90
Diaphragm - easyClean
Reference electrolyte type - LiCl(sat) in ethanol
Electrolyte flow rate (μl/h) at 10 cm water column - 3...50
Reference system - LL system

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0229.010
Product Name Solvotrode easyClean (fixed cable 1.2 m)
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ion-selective electrode, Pb - 6.0502.170 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.84 inch (123 mm)
pH Range 4 to 7 ph
View Details
Generator electrode without diaphragm - 6.0345.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.9449 inch (24 mm)
Length 4.25 inch (108 mm)
pH Range 0.0 to 14 ph
View Details
Porotrode - 6.0235.200 - Metrohm USA, Inc.
Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep A Supp 19 - 50/4.0 - 6.01034.450 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 2901 psi (2041 m H2O)
View Details