Metrohm USA, Inc. Metrosep C 3 - 250/4.0 6.1010.430

Description
Housing material - PEEK Carrier material - Polyvinyl alcohol with carboxyl groups Particle size - 5 µm Standard flow - 1.0 mL/min Maximum pressure - 15 MPa Maximum flow - 1.5 mL/min pH range - 2–12 Column dimensions - 250 x 4.0 mm Temperature range - 20–40 °C
Request a Quote
Description
Housing material - PEEK Carrier material - Polyvinyl alcohol with carboxyl groups Particle size - 5 µm Standard flow - 1.0 mL/min Maximum pressure - 15 MPa Maximum flow - 1.5 mL/min pH range - 2–12 Column dimensions - 250 x 4.0 mm Temperature range - 20–40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep C 3 - 250/4.0 - 6.1010.430 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep C 3 - 250/4.0
6.1010.430
Metrosep C 3 - 250/4.0 6.1010.430
Housing material - PEEK Carrier material - Polyvinyl alcohol with carboxyl groups Particle size - 5 µm Standard flow - 1.0 mL/min Maximum pressure - 15 MPa Maximum flow - 1.5 mL/min pH range - 2–12 Column dimensions - 250 x 4.0 mm Temperature range - 20–40 °C

Housing material - PEEK
Carrier material - Polyvinyl alcohol with carboxyl groups
Particle size - 5 µm
Standard flow - 1.0 mL/min
Maximum pressure - 15 MPa
Maximum flow - 1.5 mL/min
pH range - 2–12
Column dimensions - 250 x 4.0 mm
Temperature range - 20–40 °C

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1010.430
Product Name Metrosep C 3 - 250/4.0
pH Range 2 to 12 ph
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep A Supp 5 Guard/2.0 - 6.1006.600 - Metrohm USA, Inc.
Specs
pH Range 3 to 12 ph
View Details
Metrosep RP 2 Guard/3.5 - 6.1011.030 - Metrohm USA, Inc.
Specs
pH Range 1 to 13 ph
View Details
Metrosep C 6 Guard/4.0 - 6.1051.500 - Metrohm USA, Inc.
Specs
pH Range 2 to 7 ph
View Details
Ag/AgCl reference electrode without electrolyte - 6.0728.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2756 inch (7 mm)
Length 2.09 inch (53 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details