Metrohm USA, Inc. Ag/AgCl reference electrode (length 16.2 cm) 6.0726.110

Description
SGJ sleeve - Standard ground-joint 14/15 Reference resistance (kΩ) with reference to 3 mol/L KCl - variable Shaft material - Glass Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 Max. installation length (mm) - 138 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 8 Min. immersion depth (mm) - 10 Electrode plug-in head - Metrohm socket B Diaphragm - Ground-joint diaphragm Reference electrolyte type - variable Bridge electrolyte type - variable Reference system - Ag wire/AgCl Electrolyte outflow (µL/h) with reference to 3 mol/L KCl - 5...50
Request a Quote Datasheet
Description
SGJ sleeve - Standard ground-joint 14/15 Reference resistance (kΩ) with reference to 3 mol/L KCl - variable Shaft material - Glass Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 Max. installation length (mm) - 138 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 8 Min. immersion depth (mm) - 10 Electrode plug-in head - Metrohm socket B Diaphragm - Ground-joint diaphragm Reference electrolyte type - variable Bridge electrolyte type - variable Reference system - Ag wire/AgCl Electrolyte outflow (µL/h) with reference to 3 mol/L KCl - 5...50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ag/AgCl reference electrode (length 16.2 cm) - 6.0726.110 - Metrohm USA, Inc.
Riverview, FL, United States
Ag/AgCl reference electrode (length 16.2 cm)
6.0726.110
Ag/AgCl reference electrode (length 16.2 cm) 6.0726.110
SGJ sleeve - Standard ground-joint 14/15 Reference resistance (kΩ) with reference to 3 mol/L KCl - variable Shaft material - Glass Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 Max. installation length (mm) - 138 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 8 Min. immersion depth (mm) - 10 Electrode plug-in head - Metrohm socket B Diaphragm - Ground-joint diaphragm Reference electrolyte type - variable Bridge electrolyte type - variable Reference system - Ag wire/AgCl Electrolyte outflow (µL/h) with reference to 3 mol/L KCl - 5...50

SGJ sleeve - Standard ground-joint 14/15
Reference resistance (kΩ) with reference to 3 mol/L KCl - variable
Shaft material - Glass
Temperature range, long-term (°C) - 0 ... 80
Temperature range, short-term (°C) - 0 ... 80
Max. installation length (mm) - 138
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 8
Min. immersion depth (mm) - 10
Electrode plug-in head - Metrohm socket B
Diaphragm - Ground-joint diaphragm
Reference electrolyte type - variable
Bridge electrolyte type - variable
Reference system - Ag wire/AgCl
Electrolyte outflow (µL/h) with reference to 3 mol/L KCl - 5...50

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0726.110
Product Name Ag/AgCl reference electrode (length 16.2 cm)
Diameter/ Width 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep Carb 2 - 250/2.0 - 6.01090.230 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 2901 psi (2041 m H2O)
View Details
Solitrode - 6.0220.100 - Metrohm USA, Inc.
Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.45 inch (113 mm)
pH Range 0.0 to 14 ph
View Details
Porotrode - 6.0235.200 - Metrohm USA, Inc.
Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Combined polymer membrane electrode, K - 6.0510.110 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.45 inch (113 mm)
pH Range 2.5 to 11 ph
View Details