Laser output power (mW) - ≤ 100
Touchscreen Display - 3.7 resistive
Battery life (h) - ≥ 4 h (with recommended batteries)
Laser Wavelength (nm) - 785
Spectral Range (cm⁻¹) - 400-2300
Resolution (cm⁻¹) (FWHM) - 8-10
Barcode Scanner - false
Weight (grams) - 705
Length (mm) - 128
Width (mm) - 88
Height (mm) - 45
| Metrohm USA, Inc. | |
|---|---|
| Product Category | Raman Spectrometers |
| Product Number | 2.926.0120 |
| Product Name | MIRA XTR Advanced |
| Spectral Range: | 25000 to 4348 nm (250000 to 43478 Å) |