Metrohm USA, Inc. MIRA P Advanced 2.927.0020

Description
Laser output power (mW) - ≤ 100 Touchscreen Display - 3.7 Resistive Battery life (h) - ≥ 4h (with recommended batteries) Laser Wavelength (nm) - 785 Laser class according to EN 60825-1 - Mira P Advanced Class 3B Spectral Range (cm⁻¹) - 400-2300 Resolution (cm⁻¹) (FWHM) - 8-10 Barcode Scanner - true Weight (grams) - 752 Length (mm) - 128 Width (mm) - 88 Height (mm) - 45
Request a Quote Datasheet
Description
Laser output power (mW) - ≤ 100 Touchscreen Display - 3.7 Resistive Battery life (h) - ≥ 4h (with recommended batteries) Laser Wavelength (nm) - 785 Laser class according to EN 60825-1 - Mira P Advanced Class 3B Spectral Range (cm⁻¹) - 400-2300 Resolution (cm⁻¹) (FWHM) - 8-10 Barcode Scanner - true Weight (grams) - 752 Length (mm) - 128 Width (mm) - 88 Height (mm) - 45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIRA P Advanced - 2.927.0020 - Metrohm USA, Inc.
Riverview, FL, United States
MIRA P Advanced
2.927.0020
MIRA P Advanced 2.927.0020
Laser output power (mW) - ≤ 100 Touchscreen Display - 3.7 Resistive Battery life (h) - ≥ 4h (with recommended batteries) Laser Wavelength (nm) - 785 Laser class according to EN 60825-1 - Mira P Advanced Class 3B Spectral Range (cm⁻¹) - 400-2300 Resolution (cm⁻¹) (FWHM) - 8-10 Barcode Scanner - true Weight (grams) - 752 Length (mm) - 128 Width (mm) - 88 Height (mm) - 45

Laser output power (mW) - ≤ 100
Touchscreen Display - 3.7 Resistive
Battery life (h) - ≥ 4h (with recommended batteries)
Laser Wavelength (nm) - 785
Laser class according to EN 60825-1 - Mira P Advanced Class 3B
Spectral Range (cm⁻¹) - 400-2300
Resolution (cm⁻¹) (FWHM) - 8-10
Barcode Scanner - true
Weight (grams) - 752
Length (mm) - 128
Width (mm) - 88
Height (mm) - 45

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category Raman Spectrometers
Product Number 2.927.0020
Product Name MIRA P Advanced
Spectral Range: 25000 to 4348 nm (250000 to 43478 Å)
Unlock Full Specs
to access all available technical data

Similar Products

PTRam - A472060100C - Metrohm USA, Inc.
Metrohm USA, Inc.
Specs
Spectral Range: 66667 to 3571 nm (666667 to 35714 Å)
Operating Temperature 59 to 86 F (15 to 30 C)
Operating Humidity 10 to 85 %
View Details