Metrohm USA, Inc. 914 pH/DO/Conductometer with accessories case 2.914.0130

Description
Measuring inputs - 2 (3) Measuring mode - 1 x conductivity/TDS/sal inity/T analog 1 x pH/U/T/DO digital mV range - -1,200.0 mV– +1,200.0 mV mV resolution - 0.1 mV mV accuracy - ±0.2 mV pH range - -13.000– +20.000 pH resolution - 0.001 pH pH accuracy - ±0.003 pH pH calibration points - 1–5 Conductance range - 0.1 µS–500 mS Conductance resolution - 4 significant digits Conductance accuracy - ±0.5% at 0.1–16 µS ±0.5% at 16 µS–1 mS ±1.0% at 1–500 mS Good Laboratory Practice (GLP) - Yes, data with User ID, timestamp, electrode ID Display - 3.5 color display Memory size - 10,000 measured values Power supply - Lithium-polymer rechargeable battery 3.7 V; 3,000 mAh Protection class - IP67 Dimensions (W/H/D) - 208 mm / 92 mm / 34 mm Weight - 400 g DO calibration points - 2 DO measuring range % saturation - 0.0–500% DO measuring resolution % saturation - 0.1% DO measuring range mg/L - 0.00–50.00 DO measuring resolution mg/L - 0.01 DO measuring accuracy mg/L - 0.00–8.00 mg/L: ±0.1 mg/L 8.00–20.00 mg/L: ±0.15 mg/L 20.00–50.00 mg/L: ±10% DO barometer range - 300–1,100 mbar DO barometer resolution - 1 mbar DO barometer accuracy - ±3 mbar DO selectable measuring units - % air sat; mg/L; ppm; µmol/L; mbar; torr; dphi DO salinity compensation - automatic or manual DO salinity compensation range - 0.0–70.0 PSU DO response time - T99: <20 S
Request a Quote Datasheet
Description
Measuring inputs - 2 (3) Measuring mode - 1 x conductivity/TDS/sal inity/T analog 1 x pH/U/T/DO digital mV range - -1,200.0 mV– +1,200.0 mV mV resolution - 0.1 mV mV accuracy - ±0.2 mV pH range - -13.000– +20.000 pH resolution - 0.001 pH pH accuracy - ±0.003 pH pH calibration points - 1–5 Conductance range - 0.1 µS–500 mS Conductance resolution - 4 significant digits Conductance accuracy - ±0.5% at 0.1–16 µS ±0.5% at 16 µS–1 mS ±1.0% at 1–500 mS Good Laboratory Practice (GLP) - Yes, data with User ID, timestamp, electrode ID Display - 3.5 color display Memory size - 10,000 measured values Power supply - Lithium-polymer rechargeable battery 3.7 V; 3,000 mAh Protection class - IP67 Dimensions (W/H/D) - 208 mm / 92 mm / 34 mm Weight - 400 g DO calibration points - 2 DO measuring range % saturation - 0.0–500% DO measuring resolution % saturation - 0.1% DO measuring range mg/L - 0.00–50.00 DO measuring resolution mg/L - 0.01 DO measuring accuracy mg/L - 0.00–8.00 mg/L: ±0.1 mg/L 8.00–20.00 mg/L: ±0.15 mg/L 20.00–50.00 mg/L: ±10% DO barometer range - 300–1,100 mbar DO barometer resolution - 1 mbar DO barometer accuracy - ±3 mbar DO selectable measuring units - % air sat; mg/L; ppm; µmol/L; mbar; torr; dphi DO salinity compensation - automatic or manual DO salinity compensation range - 0.0–70.0 PSU DO response time - T99: <20 S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
914 pH/DO/Conductometer with accessories case - 2.914.0130 - Metrohm USA, Inc.
Riverview, FL, United States
914 pH/DO/Conductometer with accessories case
2.914.0130
914 pH/DO/Conductometer with accessories case 2.914.0130
Measuring inputs - 2 (3) Measuring mode - 1 x conductivity/TDS/sal inity/T analog 1 x pH/U/T/DO digital mV range - -1,200.0 mV– +1,200.0 mV mV resolution - 0.1 mV mV accuracy - ±0.2 mV pH range - -13.000– +20.000 pH resolution - 0.001 pH pH accuracy - ±0.003 pH pH calibration points - 1–5 Conductance range - 0.1 µS–500 mS Conductance resolution - 4 significant digits Conductance accuracy - ±0.5% at 0.1–16 µS ±0.5% at 16 µS–1 mS ±1.0% at 1–500 mS Good Laboratory Practice (GLP) - Yes, data with User ID, timestamp, electrode ID Display - 3.5 color display Memory size - 10,000 measured values Power supply - Lithium-polymer rechargeable battery 3.7 V; 3,000 mAh Protection class - IP67 Dimensions (W/H/D) - 208 mm / 92 mm / 34 mm Weight - 400 g DO calibration points - 2 DO measuring range % saturation - 0.0–500% DO measuring resolution % saturation - 0.1% DO measuring range mg/L - 0.00–50.00 DO measuring resolution mg/L - 0.01 DO measuring accuracy mg/L - 0.00–8.00 mg/L: ±0.1 mg/L 8.00–20.00 mg/L: ±0.15 mg/L 20.00–50.00 mg/L: ±10% DO barometer range - 300–1,100 mbar DO barometer resolution - 1 mbar DO barometer accuracy - ±3 mbar DO selectable measuring units - % air sat; mg/L; ppm; µmol/L; mbar; torr; dphi DO salinity compensation - automatic or manual DO salinity compensation range - 0.0–70.0 PSU DO response time - T99: <20 S

Measuring inputs - 2 (3)
Measuring mode - 1 x conductivity/TDS/salinity/T analog 1 x pH/U/T/DO digital
mV range - -1,200.0 mV– +1,200.0 mV
mV resolution - 0.1 mV
mV accuracy - ±0.2 mV
pH range - -13.000– +20.000
pH resolution - 0.001 pH
pH accuracy - ±0.003 pH
pH calibration points - 1–5
Conductance range - 0.1 µS–500 mS
Conductance resolution - 4 significant digits
Conductance accuracy - ±0.5% at 0.1–16 µS ±0.5% at 16 µS–1 mS ±1.0% at 1–500 mS
Good Laboratory Practice (GLP) - Yes, data with User ID, timestamp, electrode ID
Display - 3.5 color display
Memory size - 10,000 measured values
Power supply - Lithium-polymer rechargeable battery 3.7 V; 3,000 mAh
Protection class - IP67
Dimensions (W/H/D) - 208 mm / 92 mm / 34 mm
Weight - 400 g
DO calibration points - 2
DO measuring range % saturation - 0.0–500%
DO measuring resolution % saturation - 0.1%
DO measuring range mg/L - 0.00–50.00
DO measuring resolution mg/L - 0.01
DO measuring accuracy mg/L - 0.00–8.00 mg/L: ±0.1 mg/L 8.00–20.00 mg/L: ±0.15 mg/L 20.00–50.00 mg/L: ±10%
DO barometer range - 300–1,100 mbar
DO barometer resolution - 1 mbar
DO barometer accuracy - ±3 mbar
DO selectable measuring units - % air sat; mg/L; ppm; µmol/L; mbar; torr; dphi
DO salinity compensation - automatic or manual
DO salinity compensation range - 0.0–70.0 PSU
DO response time - T99: <20 S

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 2.914.0130
Product Name 914 pH/DO/Conductometer with accessories case
pH Range -13 to 20 ph
Unlock Full Specs
to access all available technical data

Similar Products

Solvotrode easyClean (fixed cable 1.2 m) - 6.0229.010 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep A Supp 4 Guard/4.0 - 6.01021.500 - Metrohm USA, Inc.
Specs
pH Range 3 to 12 ph
Operating Temperature 68 to 140 F (20 to 60 C)
View Details
913 pH/DO Meter with accessories case - 2.913.0120 - Metrohm USA, Inc.
Specs
pH Range -13 to 20 ph
pH Accuracy 0.0030 (+/- % FS)
Response Time 20 seconds
View Details
Ag Titrode with AgCl coating - 6.00430.100CL - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details