Metaphase Technologies, Inc. MetaLight™ Off-Axis Ring Light 6 inch OARL301

Description
This MetaLight™ 6" I.D. off-axis ring light (dark field) provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. Our ring lights can be configured for wavelength and other specifications.
Description
This MetaLight™ 6" I.D. off-axis ring light (dark field) provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. Our ring lights can be configured for wavelength and other specifications.

Suppliers

Company
Product
Description
Supplier Links
MetaLight™ Off-Axis Ring Light 6 inch - OARL301 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaLight™ Off-Axis Ring Light 6 inch
OARL301
MetaLight™ Off-Axis Ring Light 6 inch OARL301
This MetaLight™ 6" I.D. off-axis ring light (dark field) provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. Our ring lights can be configured for wavelength and other specifications.

This MetaLight™ 6" I.D. off-axis ring light (dark field) provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. Our ring lights can be configured for wavelength and other specifications.

Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number OARL301
Product Name MetaLight™ Off-Axis Ring Light 6 inch
Illumination Type Ring; Axial
Light Source Light Emitting Diode
Active Area Length 6 inch (152 mm)
Lifetime 75000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
MetaBright™ High Power Linear Front Light 1x50 inch - MB-LFL1105 - Metaphase Technologies, Inc.
Specs
Illumination Type Line; Backlight
Light Source Light Emitting Diode
Approvals CE, RoHS
View Details
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details
SugarCUBE™ LED Illumination System -  - Ushio America, Inc.
Specs
Light Source Light Emitting Diode
Illuminator Features Fiber Optic
Lifetime 50000 hours
View Details