Metaphase Technologies, Inc. MetaLight™ Off-Axis Ring Light 2 inch OARL101

Description
This MetaLight™ 2" I.D. off-axis ring light (dark field) provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. Our ring lights can be configured for wavelength and other specifications.
Description
This MetaLight™ 2" I.D. off-axis ring light (dark field) provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. Our ring lights can be configured for wavelength and other specifications.

Suppliers

Company
Product
Description
Supplier Links
MetaLight™ Off-Axis Ring Light 2 inch - OARL101 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaLight™ Off-Axis Ring Light 2 inch
OARL101
MetaLight™ Off-Axis Ring Light 2 inch OARL101
This MetaLight™ 2" I.D. off-axis ring light (dark field) provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. Our ring lights can be configured for wavelength and other specifications.

This MetaLight™ 2" I.D. off-axis ring light (dark field) provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. Our ring lights can be configured for wavelength and other specifications.

Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number OARL101
Product Name MetaLight™ Off-Axis Ring Light 2 inch
Illumination Type Ring; Axial
Light Source Light Emitting Diode
Active Area Length 2 inch (50.8 mm)
Lifetime 75000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details
JENOPTIK Optical Systems, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Intensity Control External Potentiometer
View Details