Metaphase Technologies, Inc. MetaLight™ Off-Axis Ring Light 1 inch OARL050

Description
This MetaLight™ 1" I.D. off-axis ring light (dark field) provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. Our ring lights can be configured for wavelength and other specifications.
Description
This MetaLight™ 1" I.D. off-axis ring light (dark field) provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. Our ring lights can be configured for wavelength and other specifications.

Suppliers

Company
Product
Description
Supplier Links
MetaLight™ Off-Axis Ring Light 1 inch - OARL050 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaLight™ Off-Axis Ring Light 1 inch
OARL050
MetaLight™ Off-Axis Ring Light 1 inch OARL050
This MetaLight™ 1" I.D. off-axis ring light (dark field) provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. Our ring lights can be configured for wavelength and other specifications.

This MetaLight™ 1" I.D. off-axis ring light (dark field) provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. Our ring lights can be configured for wavelength and other specifications.

Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number OARL050
Product Name MetaLight™ Off-Axis Ring Light 1 inch
Illumination Type Ring; Axial
Light Source Light Emitting Diode
Active Area Length 1 inch (25.4 mm)
Lifetime 75000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
MetaBright™ High Power Line Light 75 inch - MB-LL1607 - Metaphase Technologies, Inc.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe
View Details
Machine Vision Lighting - Tubular Fluorescent Lights - Banner Engineering Corp.
Specs
Illumination Type Backlight
Light Source Lamp
Lifetime 10000 to 20000 hours
View Details