Metaphase Technologies, Inc. MetaBright™ High Power Diffused Axial Light 6x6 inch MB-DAL606

Description
This MetaBright™ high power Diffuse Axial Light produces uniform intensity for 6" x 6" lighting area. Our Diffuse Axial Lights can be configured for wavelength and other specifications. Size: 6 x 6 in active area Over thirty five SMD per inch array makes our diffuse axial lights the brightest most stable coaxial lighting in the industry 6 different sizes of diffuse axis light models to fit different application needs Exclusive optical beam splitter and diffuser stack
Description
This MetaBright™ high power Diffuse Axial Light produces uniform intensity for 6" x 6" lighting area. Our Diffuse Axial Lights can be configured for wavelength and other specifications. Size: 6 x 6 in active area Over thirty five SMD per inch array makes our diffuse axial lights the brightest most stable coaxial lighting in the industry 6 different sizes of diffuse axis light models to fit different application needs Exclusive optical beam splitter and diffuser stack

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Diffused Axial Light 6x6 inch - MB-DAL606 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Diffused Axial Light 6x6 inch
MB-DAL606
MetaBright™ High Power Diffused Axial Light 6x6 inch MB-DAL606
This MetaBright™ high power Diffuse Axial Light produces uniform intensity for 6" x 6" lighting area. Our Diffuse Axial Lights can be configured for wavelength and other specifications. Size: 6 x 6 in active area Over thirty five SMD per inch array makes our diffuse axial lights the brightest most stable coaxial lighting in the industry 6 different sizes of diffuse axis light models to fit different application needs Exclusive optical beam splitter and diffuser stack

This MetaBright™ high power Diffuse Axial Light produces uniform intensity for 6" x 6" lighting area. Our Diffuse Axial Lights can be configured for wavelength and other specifications.

  • Size: 6 x 6 in active area
  • Over thirty five SMD per inch array makes our diffuse axial lights the brightest most stable coaxial lighting in the industry
  • 6 different sizes of diffuse axis light models to fit different application needs
  • Exclusive optical beam splitter and diffuser stack
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-DAL606
Product Name MetaBright™ High Power Diffused Axial Light 6x6 inch
Illumination Type Axial
Light Source Light Emitting Diode
Illuminator Features Diffused
Approvals CE, RoHS
Active Area Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
MetaLight™ Line Light 20 inch - LL504 - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe
View Details
Rigid Fiber-Optic Light for Sight-and-Light Combo -  - LJ Star
Specs
Illumination Type Spot; Fiber Optic
Light Source Lamp
Illuminator Features Fiber Optic
View Details
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details