Metaphase Technologies, Inc. MetaBright™ Ruggedized Area Front Light 11x6 inch MT-FL300x150

Description
This MetaLight™ area front light provides 11" x 6" (300x150mm) direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. The lowest cost per square inch LED bar lights for your standard intensity front lighting illumination needs Available in 3 different sizes to serve smaller work envelopes, industry proven design for virtually any lighting application Solid one-piece machined enclosed aluminum housings and thermal potting assures long life performance even in rugged dust environments Shock and Vibration resistant
Description
This MetaLight™ area front light provides 11" x 6" (300x150mm) direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. The lowest cost per square inch LED bar lights for your standard intensity front lighting illumination needs Available in 3 different sizes to serve smaller work envelopes, industry proven design for virtually any lighting application Solid one-piece machined enclosed aluminum housings and thermal potting assures long life performance even in rugged dust environments Shock and Vibration resistant

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ Ruggedized Area Front Light 11x6 inch - MT-FL300x150 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ Ruggedized Area Front Light 11x6 inch
MT-FL300x150
MetaBright™ Ruggedized Area Front Light 11x6 inch MT-FL300x150
This MetaLight™ area front light provides 11" x 6" (300x150mm) direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. The lowest cost per square inch LED bar lights for your standard intensity front lighting illumination needs Available in 3 different sizes to serve smaller work envelopes, industry proven design for virtually any lighting application Solid one-piece machined enclosed aluminum housings and thermal potting assures long life performance even in rugged dust environments Shock and Vibration resistant

This MetaLight™ area front light provides 11" x 6" (300x150mm) direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications.

  • The lowest cost per square inch LED bar lights for your standard intensity front lighting illumination needs
  • Available in 3 different sizes to serve smaller work envelopes, industry proven design for virtually any lighting application
  • Solid one-piece machined enclosed aluminum housings and thermal potting assures long life performance even in rugged dust environments
  • Shock and Vibration resistant
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MT-FL300x150
Product Name MetaBright™ Ruggedized Area Front Light 11x6 inch
Illumination Type Backlight
Light Source Light Emitting Diode
Approvals CE, RoHS, IP67
Active Area Length 11 inch (279 mm)
Active Area Width 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Dome Light Source - SMI-CD-116-01 - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Illumination Type Parallel Surface Light
Light Source Light Emitting Diode
Wavelength 625 nm (6250 Å)
View Details
Multi-Angle Square Light - CA-DQW10M - KEYENCE
Specs
Illumination Type Multi-Angle Square Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details