Banner Engineering Corp. Machine Vision Lighting On-Axis Lights

Description
Connects directly to PresencePLUS vision sensors or an external power supply Evenly illuminates flat reflective surfaces Delivers collimated illumination in the same optical path as camera Standard lights: Available in 100 x 100 mm or 50 x 50 mm light sizes with a 24V dc supply voltage Specialty lights: Available in 25 or 75mm diameter light sizes with 12 or 24V dc supply voltage, depending on model Offers choice of models with infrared or visible red, green, white or blue lights, all with continuous or strobed operation Features models with antireflective glass dust covers Provides minimum useful life of 10,000 to 60,000 hours, depending on model
Description
Connects directly to PresencePLUS vision sensors or an external power supply Evenly illuminates flat reflective surfaces Delivers collimated illumination in the same optical path as camera Standard lights: Available in 100 x 100 mm or 50 x 50 mm light sizes with a 24V dc supply voltage Specialty lights: Available in 25 or 75mm diameter light sizes with 12 or 24V dc supply voltage, depending on model Offers choice of models with infrared or visible red, green, white or blue lights, all with continuous or strobed operation Features models with antireflective glass dust covers Provides minimum useful life of 10,000 to 60,000 hours, depending on model

Suppliers

Company
Product
Description
Supplier Links
Machine Vision Lighting - On-Axis Lights - Banner Engineering Corp.
Minneapolis, MN, USA
Machine Vision Lighting
On-Axis Lights
Machine Vision Lighting On-Axis Lights
Connects directly to PresencePLUS vision sensors or an external power supply Evenly illuminates flat reflective surfaces Delivers collimated illumination in the same optical path as camera Standard lights: Available in 100 x 100 mm or 50 x 50 mm light sizes with a 24V dc supply voltage Specialty lights: Available in 25 or 75mm diameter light sizes with 12 or 24V dc supply voltage, depending on model Offers choice of models with infrared or visible red, green, white or blue lights, all with continuous or strobed operation Features models with antireflective glass dust covers Provides minimum useful life of 10,000 to 60,000 hours, depending on model
  • Connects directly to PresencePLUS vision sensors or an external power supply
  • Evenly illuminates flat reflective surfaces
  • Delivers collimated illumination in the same optical path as camera
  • Standard lights: Available in 100 x 100 mm or 50 x 50 mm light sizes with a 24V dc supply voltage
  • Specialty lights: Available in 25 or 75mm diameter light sizes with 12 or 24V dc supply voltage, depending on model
  • Offers choice of models with infrared or visible red, green, white or blue lights, all with continuous or strobed operation
  • Features models with antireflective glass dust covers
  • Provides minimum useful life of 10,000 to 60,000 hours, depending on model
Supplier's Site

Technical Specifications

  Banner Engineering Corp.
Product Category Illuminators
Product Number On-Axis Lights
Product Name Machine Vision Lighting
Illumination Type Axial
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature)
Active Area Length 0.9843 to 2.95 inch (25 to 75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Necsel Laser Neon -  - Ushio America, Inc.
Ushio America, Inc.
Specs
Light Source Laser
Wavelength 635 to 465 nm (6350 to 4650 Å)
Illuminator Output 10 watts
View Details
Machine Vision Lighting - Laser Line Generator - Banner Engineering Corp.
Specs
Illumination Type Line; Structured Light
Light Source Laser
Wavelength 7 to 10 nm (70 to 100 Å)
View Details