Metaphase Technologies, Inc. MetaBright™ MetaPhaser® LED Light Engine MP-LE1006

Description
New! MetaPhaser LED MetaBright light engine with Super High Output are now available. Up to a 1400 % intensity improvement over 150 watt Halogen Hot Lights can now be achieved. Metaphase Technology Inc. sets a new performance benchmark with cool white LED intensities similar to a 250W Metal Halide light sources. The system is ideal for replacing older generation "hot light" fiber based illuminator systems and for green technology efficiency upgrade programs. The MetaPhaser® fiber illuminators use patent pending refractive optics and proprietary thermal design to ensure superior beam quality and efficiency and light delivery for any fiber optic system. These systems are compact in size, economically priced, and very simple to operate. Each system is factory calibrated and pre-aligned for a corresponding nose piece adapter that ensures compatibility for new and retrofit fiber based light systems. No optical adjustments are required. The proprietary digital-optical dimming control provides excellent color stability over it’s 65,000 hour rated lifetime. MetaBright LED engine features a remarkable operating efficiency, minimum heat generation and an easily replaceable modular design to protect against LED source obsolescence. Features: Similar to the brightness levels of 250-watt metal halide fiber illuminator technology Long life-time (65,000 hours) Lower power consumption (less then 100 watts) 60x less energy consumption then comparable “hot lights” Consistent color temperature during dimming and over time RoHS compliant Applications: Microscopy Industrial Borescopes Inspection Systems Machine Vision
Description
New! MetaPhaser LED MetaBright light engine with Super High Output are now available. Up to a 1400 % intensity improvement over 150 watt Halogen Hot Lights can now be achieved. Metaphase Technology Inc. sets a new performance benchmark with cool white LED intensities similar to a 250W Metal Halide light sources. The system is ideal for replacing older generation "hot light" fiber based illuminator systems and for green technology efficiency upgrade programs. The MetaPhaser® fiber illuminators use patent pending refractive optics and proprietary thermal design to ensure superior beam quality and efficiency and light delivery for any fiber optic system. These systems are compact in size, economically priced, and very simple to operate. Each system is factory calibrated and pre-aligned for a corresponding nose piece adapter that ensures compatibility for new and retrofit fiber based light systems. No optical adjustments are required. The proprietary digital-optical dimming control provides excellent color stability over it’s 65,000 hour rated lifetime. MetaBright LED engine features a remarkable operating efficiency, minimum heat generation and an easily replaceable modular design to protect against LED source obsolescence. Features: Similar to the brightness levels of 250-watt metal halide fiber illuminator technology Long life-time (65,000 hours) Lower power consumption (less then 100 watts) 60x less energy consumption then comparable “hot lights” Consistent color temperature during dimming and over time RoHS compliant Applications: Microscopy Industrial Borescopes Inspection Systems Machine Vision

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ MetaPhaser® LED Light Engine - MP-LE1006 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ MetaPhaser® LED Light Engine
MP-LE1006
MetaBright™ MetaPhaser® LED Light Engine MP-LE1006
New! MetaPhaser LED MetaBright light engine with Super High Output are now available. Up to a 1400 % intensity improvement over 150 watt Halogen Hot Lights can now be achieved. Metaphase Technology Inc. sets a new performance benchmark with cool white LED intensities similar to a 250W Metal Halide light sources. The system is ideal for replacing older generation "hot light" fiber based illuminator systems and for green technology efficiency upgrade programs. The MetaPhaser® fiber illuminators use patent pending refractive optics and proprietary thermal design to ensure superior beam quality and efficiency and light delivery for any fiber optic system. These systems are compact in size, economically priced, and very simple to operate. Each system is factory calibrated and pre-aligned for a corresponding nose piece adapter that ensures compatibility for new and retrofit fiber based light systems. No optical adjustments are required. The proprietary digital-optical dimming control provides excellent color stability over it’s 65,000 hour rated lifetime. MetaBright LED engine features a remarkable operating efficiency, minimum heat generation and an easily replaceable modular design to protect against LED source obsolescence. Features: Similar to the brightness levels of 250-watt metal halide fiber illuminator technology Long life-time (65,000 hours) Lower power consumption (less then 100 watts) 60x less energy consumption then comparable “hot lights” Consistent color temperature during dimming and over time RoHS compliant Applications: Microscopy Industrial Borescopes Inspection Systems Machine Vision

New! MetaPhaser LED MetaBright light engine with Super High Output are now available. Up to a 1400 % intensity improvement over 150 watt Halogen Hot Lights can now be achieved. Metaphase Technology Inc. sets a new performance benchmark with cool white LED intensities similar to a 250W Metal Halide light sources.

The system is ideal for replacing older generation "hot light" fiber based illuminator systems and for green technology efficiency upgrade programs.

The MetaPhaser® fiber illuminators use patent pending refractive optics and proprietary thermal design to ensure superior beam quality and efficiency and light delivery for any fiber optic system. These systems are compact in size, economically priced, and very simple to operate. Each system is factory calibrated and pre-aligned for a corresponding nose piece adapter that ensures compatibility for new and retrofit fiber based light systems. No optical adjustments are required. The proprietary digital-optical dimming control provides excellent color stability over it’s 65,000 hour rated lifetime. MetaBright LED engine features a remarkable operating efficiency, minimum heat generation and an easily replaceable modular design to protect against LED source obsolescence.

Features:

  • Similar to the brightness levels of 250-watt metal halide fiber illuminator technology
  • Long life-time (65,000 hours)
  • Lower power consumption (less then 100 watts)
  • 60x less energy consumption then comparable “hot lights”
  • Consistent color temperature during dimming and over time
  • RoHS compliant

Applications:

  • Microscopy
  • Industrial Borescopes
  • Inspection Systems
  • Machine Vision
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MP-LE1006
Product Name MetaBright™ MetaPhaser® LED Light Engine
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Fiber Optic
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
MetaBright™ High Power Line Light 85 inch - MB-LL1807 - Metaphase Technologies, Inc.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe
View Details
LED Light for Inline Sight Glasses - LumiFlo® - LJ Star
Specs
Light Source Light Emitting Diode
Voltage 24 volts
View Details
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details