Metaphase Technologies, Inc. MetaBright™ High Power Thin Backlight 3x3 inch MB-TBL3X3

Description
This MetaBright™ 3" x 3" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT). Our backlights can be configured for wavelength and other specifications.
Description
This MetaBright™ 3" x 3" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT). Our backlights can be configured for wavelength and other specifications.

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Thin Backlight 3x3 inch - MB-TBL3X3 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Thin Backlight 3x3 inch
MB-TBL3X3
MetaBright™ High Power Thin Backlight 3x3 inch MB-TBL3X3
This MetaBright™ 3" x 3" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT). Our backlights can be configured for wavelength and other specifications.

This MetaBright™ 3" x 3" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT). Our backlights can be configured for wavelength and other specifications.

Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-TBL3X3
Product Name MetaBright™ High Power Thin Backlight 3x3 inch
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused
Approvals CE, RoHS
Active Area Length 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Machine Vision Lighting - Low-Angle Ring Lights - Banner Engineering Corp.
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature)
View Details
Necsel Laser Neon -  - Ushio America, Inc.
Ushio America, Inc.
Specs
Light Source Laser
Wavelength 635 to 465 nm (6350 to 4650 Å)
Illuminator Output 10 watts
View Details
LED Ring Illuminator - T-40 - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Intensity Control 1
View Details