Metaphase Technologies, Inc. MetaBright™ High Power Round Area Light 0.9 inch MB-RAL050

Description
The MetaBright™ 0.9" O.D. high power Round Area Front Light provides direct high brightness lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. The lowest cost simplest LED lighting available for standard intensity front lighting Available in 3 different diameters to serve virtually any work space proven design with thousands of installations around the world Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments Shock and Vibration resistant.
Description
The MetaBright™ 0.9" O.D. high power Round Area Front Light provides direct high brightness lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. The lowest cost simplest LED lighting available for standard intensity front lighting Available in 3 different diameters to serve virtually any work space proven design with thousands of installations around the world Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments Shock and Vibration resistant.

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Round Area Light 0.9 inch - MB-RAL050 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Round Area Light 0.9 inch
MB-RAL050
MetaBright™ High Power Round Area Light 0.9 inch MB-RAL050
The MetaBright™ 0.9" O.D. high power Round Area Front Light provides direct high brightness lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. The lowest cost simplest LED lighting available for standard intensity front lighting Available in 3 different diameters to serve virtually any work space proven design with thousands of installations around the world Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments Shock and Vibration resistant.

The MetaBright™ 0.9" O.D. high power Round Area Front Light provides direct high brightness lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications.

  • The lowest cost simplest LED lighting available for standard intensity front lighting
  • Available in 3 different diameters to serve virtually any work space proven design with thousands of installations around the world
  • Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments
  • Shock and Vibration resistant.
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-RAL050
Product Name MetaBright™ High Power Round Area Light 0.9 inch
Illumination Type Backlight
Light Source Light Emitting Diode
Approvals CE, RoHS
Active Area Length 0.9000 inch (22.86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
MetaBright™ High Power Line Light 25 inch - MB-LL606 - Metaphase Technologies, Inc.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe
View Details
Machine Vision Lighting - Linear Array Lights - Banner Engineering Corp.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature)
View Details