Metaphase Technologies, Inc. MetaBright™ High Power Thin Backlight 2x8 inch MB-TBL2X8

Description
This MetaBright™ 2" x 8" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT). Our backlights can be configured for wavelength and other specifications.
Description
This MetaBright™ 2" x 8" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT). Our backlights can be configured for wavelength and other specifications.

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Thin Backlight 2x8 inch - MB-TBL2X8 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Thin Backlight 2x8 inch
MB-TBL2X8
MetaBright™ High Power Thin Backlight 2x8 inch MB-TBL2X8
This MetaBright™ 2" x 8" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT). Our backlights can be configured for wavelength and other specifications.

This MetaBright™ 2" x 8" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT). Our backlights can be configured for wavelength and other specifications.

Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-TBL2X8
Product Name MetaBright™ High Power Thin Backlight 2x8 inch
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused
Approvals CE, RoHS
Active Area Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details
Telecentric Transmission Illuminator - TDB 150 - JENOPTIK Optical Systems, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 5.91 inch (150 mm)
View Details