Metaphase Technologies, Inc. MetaBright™ High Power Near Axis Ring Light 3 inch MB-RL101

Description
This MetaBright™ 3" O.D. (1" I.D.) high power near axis ring light provides extreme intensity lighting for working distance of 4" and longer. Our ring lights can be configured for wavelength and other specifications. Exclusive prealignment process aims and then thermally pots each LED for the brightest, most uniform and longest lifetime ring lights available Configurable for various wave lengths including IR,UV and RGB Continues, Dimming, and Strobbing Controllability Modes Homogenous light output Provides ON-axis illumination Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments Applications: Machine Vision Biomedical Fluorescene Strobing
Description
This MetaBright™ 3" O.D. (1" I.D.) high power near axis ring light provides extreme intensity lighting for working distance of 4" and longer. Our ring lights can be configured for wavelength and other specifications. Exclusive prealignment process aims and then thermally pots each LED for the brightest, most uniform and longest lifetime ring lights available Configurable for various wave lengths including IR,UV and RGB Continues, Dimming, and Strobbing Controllability Modes Homogenous light output Provides ON-axis illumination Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments Applications: Machine Vision Biomedical Fluorescene Strobing

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Near Axis Ring Light 3 inch - MB-RL101 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Near Axis Ring Light 3 inch
MB-RL101
MetaBright™ High Power Near Axis Ring Light 3 inch MB-RL101
This MetaBright™ 3" O.D. (1" I.D.) high power near axis ring light provides extreme intensity lighting for working distance of 4" and longer. Our ring lights can be configured for wavelength and other specifications. Exclusive prealignment process aims and then thermally pots each LED for the brightest, most uniform and longest lifetime ring lights available Configurable for various wave lengths including IR,UV and RGB Continues, Dimming, and Strobbing Controllability Modes Homogenous light output Provides ON-axis illumination Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments Applications: Machine Vision Biomedical Fluorescene Strobing

This MetaBright™ 3" O.D. (1" I.D.) high power near axis ring light provides extreme intensity lighting for working distance of 4" and longer. Our ring lights can be configured for wavelength and other specifications.

  • Exclusive prealignment process aims and then thermally pots each LED for the brightest, most uniform and longest lifetime ring lights available
  • Configurable for various wave lengths including IR,UV and RGB
  • Continues, Dimming, and Strobbing Controllability Modes
  • Homogenous light output
  • Provides ON-axis illumination
  • Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments

Applications:

  • Machine Vision
  • Biomedical
  • Fluorescene
  • Strobing
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-RL101
Product Name MetaBright™ High Power Near Axis Ring Light 3 inch
Illumination Type Ring; Axial
Light Source Light Emitting Diode
Illuminator Features Strobe
Approvals CE, RoHS
Active Area Length 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
 - DOAL-25 - Image Labs International
Image Labs International
Specs
Illumination Type Axial
Light Source Light Emitting Diode; Lamp
Illuminator Features Diffused
View Details
Advanced Illumination, Inc.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Polarizing
View Details
MetaLight™ Off-Axis Ring Light 8 inch - OARL401 - Metaphase Technologies, Inc.
Specs
Illumination Type Ring; Axial
Light Source Light Emitting Diode
Active Area Length 8 inch (203 mm)
View Details