Metaphase Technologies, Inc. MetaBright™ RoboLight™ 2.5x12 inch MB-RBL-305

Description
MetaBright™ RoboLights are designed for longer working distances and suitaible for IP67 rated environments. Robolights feature rugged industrial housings for industrial robotics work envelopes. The Robolight is a cost effective and "integrator ready" machine vision illuminator with a connectorized 24VDC power and on-board, integrated driver. Features: Familiar four hole mounting pattern for ease of installation into existing robotics systems. Patent Pending Optics. Thermal management for optimal LED performance and lifetime expectancy.
Description
MetaBright™ RoboLights are designed for longer working distances and suitaible for IP67 rated environments. Robolights feature rugged industrial housings for industrial robotics work envelopes. The Robolight is a cost effective and "integrator ready" machine vision illuminator with a connectorized 24VDC power and on-board, integrated driver. Features: Familiar four hole mounting pattern for ease of installation into existing robotics systems. Patent Pending Optics. Thermal management for optimal LED performance and lifetime expectancy.

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ RoboLight™ 2.5x12 inch - MB-RBL-305 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ RoboLight™ 2.5x12 inch
MB-RBL-305
MetaBright™ RoboLight™ 2.5x12 inch MB-RBL-305
MetaBright™ RoboLights are designed for longer working distances and suitaible for IP67 rated environments. Robolights feature rugged industrial housings for industrial robotics work envelopes. The Robolight is a cost effective and "integrator ready" machine vision illuminator with a connectorized 24VDC power and on-board, integrated driver. Features: Familiar four hole mounting pattern for ease of installation into existing robotics systems. Patent Pending Optics. Thermal management for optimal LED performance and lifetime expectancy.

MetaBright™ RoboLights are designed for longer working distances and suitaible for IP67 rated environments. Robolights feature rugged industrial housings for industrial robotics work envelopes.

The Robolight is a cost effective and "integrator ready" machine vision illuminator with a connectorized 24VDC power and on-board, integrated driver.

Features:

  • Familiar four hole mounting pattern for ease of installation into existing robotics systems.
  • Patent Pending Optics.
  • Thermal management for optimal LED performance and lifetime expectancy.
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-RBL-305
Product Name MetaBright™ RoboLight™ 2.5x12 inch
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Polarizing (optional feature)
Approvals CE, RoHS, IP67
Active Area Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
AC/DC VIDEO TRAVEL KIT - LK2255/943623 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 120 volts
Illuminator Output 100 to 150 watts
View Details
MetaLight™ 2 Ring Off-Axis Ring Light 4 inch, 1/2 Ring - DOARL221 - Metaphase Technologies, Inc.
Specs
Illumination Type Ring; Axial
Light Source Light Emitting Diode
Active Area Length 4 inch (102 mm)
View Details
Specs
Light Source Light Emitting Diode
Lifetime 50000 hours
Wavelength 660 nm (6600 Å)
View Details