Metaphase Technologies, Inc. MetaBright™ OmniLight Flat Dome Light 14x14" MB-OBL14x14

Description
The new MetaBright™ OmniLight flat dome from Metaphase combines the best of our MetaBright™ technology with the enhanced and ultra-uniform lighting output of our newest TIR diffuser. Our lightweight alloy housing comes with welded brackets for secure and easy mounting. These lights are ideal when you need a diffused light source for close up inspection but can't fit in a traditional dome light. Lightweight alloy housing comes with welded brackets for secure and easy mounting Larger panels for even lighting Thin profile for easier installation Diffused, even illumination of standard dome lights
Description
The new MetaBright™ OmniLight flat dome from Metaphase combines the best of our MetaBright™ technology with the enhanced and ultra-uniform lighting output of our newest TIR diffuser. Our lightweight alloy housing comes with welded brackets for secure and easy mounting. These lights are ideal when you need a diffused light source for close up inspection but can't fit in a traditional dome light. Lightweight alloy housing comes with welded brackets for secure and easy mounting Larger panels for even lighting Thin profile for easier installation Diffused, even illumination of standard dome lights

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ OmniLight Flat Dome Light 14x14
Bristol, PA, USA
MetaBright™ OmniLight Flat Dome Light 14x14"
MB-OBL14x14
MetaBright™ OmniLight Flat Dome Light 14x14" MB-OBL14x14
The new MetaBright™ OmniLight flat dome from Metaphase combines the best of our MetaBright™ technology with the enhanced and ultra-uniform lighting output of our newest TIR diffuser. Our lightweight alloy housing comes with welded brackets for secure and easy mounting. These lights are ideal when you need a diffused light source for close up inspection but can't fit in a traditional dome light. Lightweight alloy housing comes with welded brackets for secure and easy mounting Larger panels for even lighting Thin profile for easier installation Diffused, even illumination of standard dome lights

The new MetaBright™ OmniLight flat dome from Metaphase combines the best of our MetaBright™ technology with the enhanced and ultra-uniform lighting output of our newest TIR diffuser. Our lightweight alloy housing comes with welded brackets for secure and easy mounting. These lights are ideal when you need a diffused light source for close up inspection but can't fit in a traditional dome light.

  • Lightweight alloy housing comes with welded brackets for secure and easy mounting
  • Larger panels for even lighting
  • Thin profile for easier installation
  • Diffused, even illumination of standard dome lights
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-OBL14x14
Product Name MetaBright™ OmniLight Flat Dome Light 14x14"
Illumination Type Dome; Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused
Approvals CE
Active Area Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
MetaLight™ High Power Diffuse Dome Light 7
Specs
Illumination Type Dome
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
Machine Vision Lighting - Ring Lights - Banner Engineering Corp.
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Wavelength 464 to 940 nm (4640 to 9400 Å)
View Details