Metaphase Technologies, Inc. MetaBright™ Long Range Strobe Lights - Narrow Beam MB-NLRS605

Description
MetaBright™ Long Range Strobe (Narrow Beam) The worlds most powerful LED strobe has a NEMA 4X Enclosure with powder coated Stainless Steel hood and is built to withstand the elements. This weather proof and compact strobe features a frequency following drive circuit which allows a selection of strobe rates from 500 microseconds down to 100 microseconds. The unit is triggered by a remote control from camera output. Our patented and patent pending thermal management technology assures you of an ultra fast recharge to allow the strobe to fired at rates up to 3,600 times per minute for high-speed digital photography or video use. The unit can be ordered with your choice of LED invisible beam IR or visible wavelengths of White, Red, Green, Blue or Amber LED. Options are for narrow beam (1 traffic lane @ 100 ft) or wide beam. (up to 4 traffic lanes wide at 40ft) Features: Noise free strobing (silent operation) Powerful LED Technology Long Range Beam Low maintenance 100,000 hours NEMA 4X PVC and stainless steel weatherproof enclosure No ballast or starter needed No EMI/RFI No UV emissions lens or diffuser aging Ultra-Long-life diffused cool Applications: ANPR (Automatic NumberLicense Plate Recognition) Stop Motion video High speed photography Night vision surveillance Compare LED Long Range Strobes to xenon LED technology blazes into the domain historically dominated by other lamp types such as HID (high intensity discharge) and xenon lamp technology. As solid state semiconductor devices LED’s offer the advantage of long life, and quiet, solid state cool light source that can strobed and cycled within long charging and discharge cycles. LED sources are rated for over 100,000 hours of use and unlike bulbs will never burn out. Metaphase’s PowerBoost™ discharge circuitry drives the these devices for maximum flash intensity. This equates into better images and a long range penetrating beam that pierces the night with clarity and intensity. Reflective surfaces are aglow at ranges far over those of conventional HID or xenon strobe lighting.
Description
MetaBright™ Long Range Strobe (Narrow Beam) The worlds most powerful LED strobe has a NEMA 4X Enclosure with powder coated Stainless Steel hood and is built to withstand the elements. This weather proof and compact strobe features a frequency following drive circuit which allows a selection of strobe rates from 500 microseconds down to 100 microseconds. The unit is triggered by a remote control from camera output. Our patented and patent pending thermal management technology assures you of an ultra fast recharge to allow the strobe to fired at rates up to 3,600 times per minute for high-speed digital photography or video use. The unit can be ordered with your choice of LED invisible beam IR or visible wavelengths of White, Red, Green, Blue or Amber LED. Options are for narrow beam (1 traffic lane @ 100 ft) or wide beam. (up to 4 traffic lanes wide at 40ft) Features: Noise free strobing (silent operation) Powerful LED Technology Long Range Beam Low maintenance 100,000 hours NEMA 4X PVC and stainless steel weatherproof enclosure No ballast or starter needed No EMI/RFI No UV emissions lens or diffuser aging Ultra-Long-life diffused cool Applications: ANPR (Automatic NumberLicense Plate Recognition) Stop Motion video High speed photography Night vision surveillance Compare LED Long Range Strobes to xenon LED technology blazes into the domain historically dominated by other lamp types such as HID (high intensity discharge) and xenon lamp technology. As solid state semiconductor devices LED’s offer the advantage of long life, and quiet, solid state cool light source that can strobed and cycled within long charging and discharge cycles. LED sources are rated for over 100,000 hours of use and unlike bulbs will never burn out. Metaphase’s PowerBoost™ discharge circuitry drives the these devices for maximum flash intensity. This equates into better images and a long range penetrating beam that pierces the night with clarity and intensity. Reflective surfaces are aglow at ranges far over those of conventional HID or xenon strobe lighting.

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ Long Range Strobe Lights - Narrow Beam - MB-NLRS605 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ Long Range Strobe Lights - Narrow Beam
MB-NLRS605
MetaBright™ Long Range Strobe Lights - Narrow Beam MB-NLRS605
MetaBright™ Long Range Strobe (Narrow Beam) The worlds most powerful LED strobe has a NEMA 4X Enclosure with powder coated Stainless Steel hood and is built to withstand the elements. This weather proof and compact strobe features a frequency following drive circuit which allows a selection of strobe rates from 500 microseconds down to 100 microseconds. The unit is triggered by a remote control from camera output. Our patented and patent pending thermal management technology assures you of an ultra fast recharge to allow the strobe to fired at rates up to 3,600 times per minute for high-speed digital photography or video use. The unit can be ordered with your choice of LED invisible beam IR or visible wavelengths of White, Red, Green, Blue or Amber LED. Options are for narrow beam (1 traffic lane @ 100 ft) or wide beam. (up to 4 traffic lanes wide at 40ft) Features: Noise free strobing (silent operation) Powerful LED Technology Long Range Beam Low maintenance 100,000 hours NEMA 4X PVC and stainless steel weatherproof enclosure No ballast or starter needed No EMI/RFI No UV emissions lens or diffuser aging Ultra-Long-life diffused cool Applications: ANPR (Automatic NumberLicense Plate Recognition) Stop Motion video High speed photography Night vision surveillance Compare LED Long Range Strobes to xenon LED technology blazes into the domain historically dominated by other lamp types such as HID (high intensity discharge) and xenon lamp technology. As solid state semiconductor devices LED’s offer the advantage of long life, and quiet, solid state cool light source that can strobed and cycled within long charging and discharge cycles. LED sources are rated for over 100,000 hours of use and unlike bulbs will never burn out. Metaphase’s PowerBoost™ discharge circuitry drives the these devices for maximum flash intensity. This equates into better images and a long range penetrating beam that pierces the night with clarity and intensity. Reflective surfaces are aglow at ranges far over those of conventional HID or xenon strobe lighting.

MetaBright™ Long Range Strobe (Narrow Beam)

The worlds most powerful LED strobe has a NEMA 4X Enclosure with powder coated Stainless Steel hood and is built to withstand the elements. This weather proof and compact strobe features a frequency following drive circuit which allows a selection of strobe rates from 500 microseconds down to 100 microseconds. The unit is triggered by a remote control from camera output. Our patented and patent pending thermal management technology assures you of an ultra fast recharge to allow the strobe to fired at rates up to 3,600 times per minute for high-speed digital photography or video use. The unit can be ordered with your choice of LED invisible beam IR or visible wavelengths of White, Red, Green, Blue or Amber LED. Options are for narrow beam (1 traffic lane @ 100 ft) or wide beam. (up to 4 traffic lanes wide at 40ft)

Features:

  • Noise free strobing (silent operation)
  • Powerful LED Technology
  • Long Range Beam
  • Low maintenance 100,000 hours
  • NEMA 4X PVC and stainless steel weatherproof enclosure
  • No ballast or starter needed
  • No EMI/RFI
  • No UV emissions lens or diffuser aging
  • Ultra-Long-life diffused cool

Applications:

  • ANPR (Automatic NumberLicense Plate Recognition)
  • Stop Motion video
  • High speed photography
  • Night vision surveillance

Compare LED Long Range Strobes to xenon

LED technology blazes into the domain historically dominated by other lamp types such as HID (high intensity discharge) and xenon lamp technology. As solid state semiconductor devices LED’s offer the advantage of long life, and quiet, solid state cool light source that can strobed and cycled within long charging and discharge cycles. LED sources are rated for over 100,000 hours of use and unlike bulbs will never burn out. Metaphase’s PowerBoost™ discharge circuitry drives the these devices for maximum flash intensity. This equates into better images and a long range penetrating beam that pierces the night with clarity and intensity. Reflective surfaces are aglow at ranges far over those of conventional HID or xenon strobe lighting.

Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-NLRS605
Product Name MetaBright™ Long Range Strobe Lights - Narrow Beam
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe
Lifetime 100000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
MetaBright™ RoboLight™ 2.5x24 inch - MB-RBL-405 - Metaphase Technologies, Inc.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Polarizing (optional feature)
View Details
LED Cordless Sight Glass Light -  - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
View Details
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details