Metaphase Technologies, Inc. MetaBright™ High Power Narrow Backlight 0.5x4 inch MB-NBL105

Description
This MetaBright™ 0.5" x 4" diffuse narrow backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured for wavelength and other specifications. High aspect ratio backlinghts, the brightest most effect in the industry Stainless Steel cases and acrylic diffuser for rugged performance 35 SMT array LED provide maximum intensity area with +/- 0.5% Long profile puts the light only where it's needed, perfect for long parts or linescan applications
Description
This MetaBright™ 0.5" x 4" diffuse narrow backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured for wavelength and other specifications. High aspect ratio backlinghts, the brightest most effect in the industry Stainless Steel cases and acrylic diffuser for rugged performance 35 SMT array LED provide maximum intensity area with +/- 0.5% Long profile puts the light only where it's needed, perfect for long parts or linescan applications

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Narrow Backlight 0.5x4 inch - MB-NBL105 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Narrow Backlight 0.5x4 inch
MB-NBL105
MetaBright™ High Power Narrow Backlight 0.5x4 inch MB-NBL105
This MetaBright™ 0.5" x 4" diffuse narrow backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured for wavelength and other specifications. High aspect ratio backlinghts, the brightest most effect in the industry Stainless Steel cases and acrylic diffuser for rugged performance 35 SMT array LED provide maximum intensity area with +/- 0.5% Long profile puts the light only where it's needed, perfect for long parts or linescan applications

This MetaBright™ 0.5" x 4" diffuse narrow backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured for wavelength and other specifications.

  • High aspect ratio backlinghts, the brightest most effect in the industry
  • Stainless Steel cases and acrylic diffuser for rugged performance
  • 35 SMT array LED provide maximum intensity area with +/- 0.5%
  • Long profile puts the light only where it's needed, perfect for long parts or linescan applications
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-NBL105
Product Name MetaBright™ High Power Narrow Backlight 0.5x4 inch
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused
Approvals CE, RoHS
Active Area Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
MetaBright™ High Power Area Backlight 5x20 inch - MB-BL5X20 - Metaphase Technologies, Inc.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details
LED Light for Inline Sight Glasses - LumiFlo® - LJ Star
Specs
Light Source Light Emitting Diode
Voltage 24 volts
View Details
Specs
Illumination Type Area Light
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details