Metaphase Technologies, Inc. MetaBright™ High Power Linear Front Light 1x25 inch MB-LFL605

Description
This MetaBright™ linear front light provides 1" x 25" direct intensity lighting and features high density lens LED array placement and proprietary Metaphase thermal management technology to assure maximum LED lifetime and lowest cost of ownership. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. Available in 20 different lengths to serve virtually any work envelope, proven design with thousands of installations around the world Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments Shock and Vibration Resistant
Description
This MetaBright™ linear front light provides 1" x 25" direct intensity lighting and features high density lens LED array placement and proprietary Metaphase thermal management technology to assure maximum LED lifetime and lowest cost of ownership. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. Available in 20 different lengths to serve virtually any work envelope, proven design with thousands of installations around the world Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments Shock and Vibration Resistant

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Linear Front Light 1x25 inch - MB-LFL605 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Linear Front Light 1x25 inch
MB-LFL605
MetaBright™ High Power Linear Front Light 1x25 inch MB-LFL605
This MetaBright™ linear front light provides 1" x 25" direct intensity lighting and features high density lens LED array placement and proprietary Metaphase thermal management technology to assure maximum LED lifetime and lowest cost of ownership. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. Available in 20 different lengths to serve virtually any work envelope, proven design with thousands of installations around the world Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments Shock and Vibration Resistant

This MetaBright™ linear front light provides 1" x 25" direct intensity lighting and features high density lens LED array placement and proprietary Metaphase thermal management technology to assure maximum LED lifetime and lowest cost of ownership. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications.

  • Available in 20 different lengths to serve virtually any work envelope, proven design with thousands of installations around the world
  • Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments
  • Shock and Vibration Resistant
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-LFL605
Product Name MetaBright™ High Power Linear Front Light 1x25 inch
Illumination Type Line; Backlight
Light Source Light Emitting Diode
Approvals CE, RoHS
Active Area Length 25 inch (635 mm)
Active Area Width 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details
Telecentric Transmission Illuminator - TDB 15 - JENOPTIK Optical Systems, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 0.5906 inch (15 mm)
View Details