Metaphase Technologies, Inc. MetaBright™ High Power Linear Front Light 0.5x6 inch MB-LFL1X6

Description
This MetaBright™ High Power Linear Front Light 0.5" x 6" provides direct high-intensity LED illumination. This light features high density lens LED array placement and proprietary Metaphase thermal management technology to assure maximum LED lifetime and lowest cost of ownership. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. Available in 20 different lengths to serve virtually any work envelope, proven design with thousands of installations around the world Solid one-piece machined aluminum housings and thermal potting for assured long lifetime & optimal LED performance in rugged environments Shock and Vibration Resistant
Description
This MetaBright™ High Power Linear Front Light 0.5" x 6" provides direct high-intensity LED illumination. This light features high density lens LED array placement and proprietary Metaphase thermal management technology to assure maximum LED lifetime and lowest cost of ownership. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. Available in 20 different lengths to serve virtually any work envelope, proven design with thousands of installations around the world Solid one-piece machined aluminum housings and thermal potting for assured long lifetime & optimal LED performance in rugged environments Shock and Vibration Resistant

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Linear Front Light 0.5x6 inch - MB-LFL1X6 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Linear Front Light 0.5x6 inch
MB-LFL1X6
MetaBright™ High Power Linear Front Light 0.5x6 inch MB-LFL1X6
This MetaBright™ High Power Linear Front Light 0.5" x 6" provides direct high-intensity LED illumination. This light features high density lens LED array placement and proprietary Metaphase thermal management technology to assure maximum LED lifetime and lowest cost of ownership. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. Available in 20 different lengths to serve virtually any work envelope, proven design with thousands of installations around the world Solid one-piece machined aluminum housings and thermal potting for assured long lifetime & optimal LED performance in rugged environments Shock and Vibration Resistant

This MetaBright™ High Power Linear Front Light 0.5" x 6" provides direct high-intensity LED illumination. This light features high density lens LED array placement and proprietary Metaphase thermal management technology to assure maximum LED lifetime and lowest cost of ownership. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications.

  • Available in 20 different lengths to serve virtually any work envelope, proven design with thousands of installations around the world
  • Solid one-piece machined aluminum housings and thermal potting for assured long lifetime & optimal LED performance in rugged environments
  • Shock and Vibration Resistant
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-LFL1X6
Product Name MetaBright™ High Power Linear Front Light 0.5x6 inch
Illumination Type Line; Backlight
Light Source Light Emitting Diode
Approvals CE, RoHS
Active Area Length 6 inch (152 mm)
Active Area Width 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
MetaBright™ High Power Area Backlight 6x6 inch - MB-BL6X6 - Metaphase Technologies, Inc.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details
Machine Vision Lighting - Laser Line Generator - Banner Engineering Corp.
Specs
Illumination Type Line; Structured Light
Light Source Laser
Wavelength 7 to 10 nm (70 to 100 Å)
View Details