Metaphase Technologies, Inc. MetaBright™ High Power Linear Backlight 1.2x6 inch MB-LBL202

Description
This MetaBright™ 1.2" x 6" diffuse linear backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured for wavelength and other specifications. High aspect ratio backlinghts, the brightest most effect in the industry 35 SMT array LED provide maximum intensity area with +/- 0.5% Long profile puts the light only where it's needed, perfect for long parts or linescan applications
Description
This MetaBright™ 1.2" x 6" diffuse linear backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured for wavelength and other specifications. High aspect ratio backlinghts, the brightest most effect in the industry 35 SMT array LED provide maximum intensity area with +/- 0.5% Long profile puts the light only where it's needed, perfect for long parts or linescan applications

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Linear Backlight 1.2x6 inch - MB-LBL202 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Linear Backlight 1.2x6 inch
MB-LBL202
MetaBright™ High Power Linear Backlight 1.2x6 inch MB-LBL202
This MetaBright™ 1.2" x 6" diffuse linear backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured for wavelength and other specifications. High aspect ratio backlinghts, the brightest most effect in the industry 35 SMT array LED provide maximum intensity area with +/- 0.5% Long profile puts the light only where it's needed, perfect for long parts or linescan applications

This MetaBright™ 1.2" x 6" diffuse linear backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured for wavelength and other specifications.

  • High aspect ratio backlinghts, the brightest most effect in the industry
  • 35 SMT array LED provide maximum intensity area with +/- 0.5%
  • Long profile puts the light only where it's needed, perfect for long parts or linescan applications
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-LBL202
Product Name MetaBright™ High Power Linear Backlight 1.2x6 inch
Illumination Type Line; Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused
Approvals CE, RoHS
Active Area Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
 - R-100-2 V2 - Image Labs International
Image Labs International
Specs
Illumination Type Ring
Light Source Light Emitting Diode; Lamp
Illuminator Features Diffused
View Details
Advanced Illumination, Inc.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
MetaBright™ High Power Thin Backlight 2x2 inch - MB-TBL2X2 - Metaphase Technologies, Inc.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details