Low profile, stable, solid state backlight
| Advanced Illumination, Inc. | |
|---|---|
| Product Category | Illuminators |
| Product Number | BL18120 |
| Illumination Type | Backlight |
| Light Source | Light Emitting Diode |
| Illuminator Features | Strobe (optional feature); Diffused |
| Intensity Control | Available |
| Active Area Length | 3.94 inch (100 mm) |