Metaphase Technologies, Inc. MetaBright™ High Power Diffused Axial Light 3x3 inch MB-DAL305

Description
This MetaBright™ high power Diffuse Axial Light produces uniform intensity for 3" x 3" lighting area. Our Diffuse Axial Lights can be configured for wavelength and other specifications. Size: 3 x 3 in active area Over thirty five SMD per inch array makes our diffuse axial lights the brightest most stable coaxial lighting in the industry 6 different sizes of diffuse axis light models to fit different application needs Exclusive optical beam splitter and diffuser stack
Description
This MetaBright™ high power Diffuse Axial Light produces uniform intensity for 3" x 3" lighting area. Our Diffuse Axial Lights can be configured for wavelength and other specifications. Size: 3 x 3 in active area Over thirty five SMD per inch array makes our diffuse axial lights the brightest most stable coaxial lighting in the industry 6 different sizes of diffuse axis light models to fit different application needs Exclusive optical beam splitter and diffuser stack

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Diffused Axial Light 3x3 inch - MB-DAL305 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Diffused Axial Light 3x3 inch
MB-DAL305
MetaBright™ High Power Diffused Axial Light 3x3 inch MB-DAL305
This MetaBright™ high power Diffuse Axial Light produces uniform intensity for 3" x 3" lighting area. Our Diffuse Axial Lights can be configured for wavelength and other specifications. Size: 3 x 3 in active area Over thirty five SMD per inch array makes our diffuse axial lights the brightest most stable coaxial lighting in the industry 6 different sizes of diffuse axis light models to fit different application needs Exclusive optical beam splitter and diffuser stack

This MetaBright™ high power Diffuse Axial Light produces uniform intensity for 3" x 3" lighting area. Our Diffuse Axial Lights can be configured for wavelength and other specifications.

  • Size: 3 x 3 in active area
  • Over thirty five SMD per inch array makes our diffuse axial lights the brightest most stable coaxial lighting in the industry
  • 6 different sizes of diffuse axis light models to fit different application needs
  • Exclusive optical beam splitter and diffuser stack
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-DAL305
Product Name MetaBright™ High Power Diffused Axial Light 3x3 inch
Illumination Type Axial
Light Source Light Emitting Diode
Illuminator Features Diffused
Approvals CE, RoHS
Active Area Length 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
MetaLight™ Line Light 10 inch - LL304 - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe
View Details
LED Stainless Steel Sight Glass Luminaire USL 13/33 - LumiStar365UV™ - LJ Star
Specs
Illumination Type Spot; UV
Light Source Light Emitting Diode
Illuminator Output 4.6 watts
View Details
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details