Metaphase Technologies, Inc. MetaBright™ Collimated Line Light 10 inch MB-CLL306

Description
A propriety optics to create a high power collimated line light for LONG distance application. This collimated line light produces extremely high brightness and uniform line across the 10" aperture. Our line lights can be configured for wavelength, cooling method and working distances. This MetaBright™ line light produces extremely high brightness and uniform line across the 10" aperture. Our line lights can be configured for wavelength, cooling method and working distance. MetaBright™ Collimated Line Lights are available in 10” (25.4 cm) length. General applications include: web inspection, geometry measurement of long targets, direct position measurement, printed circuit board inspection and tube or bottle inspection A propriety optics to create a high power collimated line light for LONG distance application. Please contact Metaphase Technologies for other light lengths
Description
A propriety optics to create a high power collimated line light for LONG distance application. This collimated line light produces extremely high brightness and uniform line across the 10" aperture. Our line lights can be configured for wavelength, cooling method and working distances. This MetaBright™ line light produces extremely high brightness and uniform line across the 10" aperture. Our line lights can be configured for wavelength, cooling method and working distance. MetaBright™ Collimated Line Lights are available in 10” (25.4 cm) length. General applications include: web inspection, geometry measurement of long targets, direct position measurement, printed circuit board inspection and tube or bottle inspection A propriety optics to create a high power collimated line light for LONG distance application. Please contact Metaphase Technologies for other light lengths

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ Collimated Line Light 10 inch - MB-CLL306 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ Collimated Line Light 10 inch
MB-CLL306
MetaBright™ Collimated Line Light 10 inch MB-CLL306
A propriety optics to create a high power collimated line light for LONG distance application. This collimated line light produces extremely high brightness and uniform line across the 10" aperture. Our line lights can be configured for wavelength, cooling method and working distances. This MetaBright™ line light produces extremely high brightness and uniform line across the 10" aperture. Our line lights can be configured for wavelength, cooling method and working distance. MetaBright™ Collimated Line Lights are available in 10” (25.4 cm) length. General applications include: web inspection, geometry measurement of long targets, direct position measurement, printed circuit board inspection and tube or bottle inspection A propriety optics to create a high power collimated line light for LONG distance application. Please contact Metaphase Technologies for other light lengths

A propriety optics to create a high power collimated line light for LONG distance application. This collimated line light produces extremely high brightness and uniform line across the 10" aperture. Our line lights can be configured for wavelength, cooling method and working distances.

  • This MetaBright™ line light produces extremely high brightness and uniform line across the 10" aperture.
  • Our line lights can be configured for wavelength, cooling method and working distance.
  • MetaBright™ Collimated Line Lights are available in 10” (25.4 cm) length.
  • General applications include: web inspection, geometry measurement of long targets, direct position measurement, printed circuit board inspection and tube or bottle inspection
  • A propriety optics to create a high power collimated line light for LONG distance application.
  • Please contact Metaphase Technologies for other light lengths
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-CLL306
Product Name MetaBright™ Collimated Line Light 10 inch
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Collimating
Approvals CE, RoHS
Active Area Length 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Machine Vision Lighting - Laser Line Generator - Banner Engineering Corp.
Specs
Illumination Type Line; Structured Light
Light Source Laser
Wavelength 7 to 10 nm (70 to 100 Å)
View Details
ZDM LED Illuminator - ZDM-LED - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Light Source Light Emitting Diode
Voltage 100 to 240 volts
Illuminator Output 2.5 watts
View Details