This MetaBright™ linear front light provides 1" x 30" direct intensity lighting and features high density lens LED array placement and proprietary Metaphase thermal management technology to assure maximum LED lifetime and lowest cost of ownership. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications.
| Metaphase Technologies, Inc. | |
|---|---|
| Product Category | Illuminators |
| Product Number | MB-LFL705 |
| Product Name | MetaBright High Power Linear Front Light 1x30 inch |
| Illumination Type | Line; Backlight |
| Light Source | Light Emitting Diode |
| Approvals | CE, RoHS |
| Active Area Length | 30 inch (762 mm) |
| Active Area Width | 1 inch (25.4 mm) |