Metaphase Technologies, Inc. MetaBright™ Compact Diffused Tube Line Light 12 inch MB-CDT12X.75

Description
The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase’s diffused tube lights with an aperture designed for line scan applications. Ideal for inspecting highly specular reflective materials with line scan cameras.
Description
The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase’s diffused tube lights with an aperture designed for line scan applications. Ideal for inspecting highly specular reflective materials with line scan cameras.

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ Compact Diffused Tube Line Light 12 inch - MB-CDT12X.75 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ Compact Diffused Tube Line Light 12 inch
MB-CDT12X.75
MetaBright™ Compact Diffused Tube Line Light 12 inch MB-CDT12X.75
The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase’s diffused tube lights with an aperture designed for line scan applications. Ideal for inspecting highly specular reflective materials with line scan cameras.

The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase’s diffused tube lights with an aperture designed for line scan applications. Ideal for inspecting highly specular reflective materials with line scan cameras.

Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-CDT12X.75
Product Name MetaBright™ Compact Diffused Tube Line Light 12 inch
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Diffused
Active Area Length 12 inch (305 mm)
Active Area Width 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
MetaBright™ High Power Area Backlight 15x20 inch - MB-BL15X20 - Metaphase Technologies, Inc.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details
Industrial and Factory Automation LED Lighting - WL50-2 General Purpose EZ-LIGHT - Banner Engineering Corp.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Color Temperature 6500 K
View Details