Metaphase Technologies, Inc. MetaBright™ High Power Area Backlight 10x12 inch MB-BL10X12

Description
This MetaBright™ 10" x 12" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength and other specifications. Up to 50 SMD LED's per inch array makes our backlights the brightest most stable backlights in the industry Exclusive optical lens producing even (+/- 5%), shadow-free illumination High Dense Precision Chips technology Patent-pending thermal management design draws heat directly from the die ensuring long life Metaphase Technologies has the largest selection of Backlights in the vision industry.
Description
This MetaBright™ 10" x 12" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength and other specifications. Up to 50 SMD LED's per inch array makes our backlights the brightest most stable backlights in the industry Exclusive optical lens producing even (+/- 5%), shadow-free illumination High Dense Precision Chips technology Patent-pending thermal management design draws heat directly from the die ensuring long life Metaphase Technologies has the largest selection of Backlights in the vision industry.

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Area Backlight 10x12 inch - MB-BL10X12 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Area Backlight 10x12 inch
MB-BL10X12
MetaBright™ High Power Area Backlight 10x12 inch MB-BL10X12
This MetaBright™ 10" x 12" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength and other specifications. Up to 50 SMD LED's per inch array makes our backlights the brightest most stable backlights in the industry Exclusive optical lens producing even (+/- 5%), shadow-free illumination High Dense Precision Chips technology Patent-pending thermal management design draws heat directly from the die ensuring long life Metaphase Technologies has the largest selection of Backlights in the vision industry.

This MetaBright™ 10" x 12" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength and other specifications.

  • Up to 50 SMD LED's per inch array makes our backlights the brightest most stable backlights in the industry
  • Exclusive optical lens producing even (+/- 5%), shadow-free illumination
  • High Dense Precision Chips technology
  • Patent-pending thermal management design draws heat directly from the die ensuring long life
  • Metaphase Technologies has the largest selection of Backlights in the vision industry.
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-BL10X12
Product Name MetaBright™ High Power Area Backlight 10x12 inch
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused
Approvals CE, RoHS
Active Area Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details
JENOPTIK Optical Systems, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Intensity Control External Potentiometer
View Details