This MetaLight™ linear front light provides 2" x 11" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications.
| Metaphase Technologies, Inc. | |
|---|---|
| Product Category | Illuminators |
| Product Number | LFL2X11 |
| Product Name | MetaLight Linear Front Light 2x11 inch |
| Illumination Type | Line; Backlight |
| Light Source | Light Emitting Diode |
| Approvals | CE, RoHS |
| Active Area Length | 11 inch (279 mm) |
| Active Area Width | 2 inch (50.8 mm) |