Metaphase Technologies, Inc. High Efficiency Economical Backlight 9x16 inch FR-BL228X406

Description
Backlighting is one of the most commonly used techniques for manual and automated inspection, as the light placed behind an object produces a high contrast image. High Efficiency LED Backlights produce 1.5 times the measured lumen (light) output of Cold Cathode Fluorescent Backlights, with a 96% reduction of current consumption over the MetaBrightTM LED Area Backlights. Economical Backlights combine the latest high brightness LEDs with Metaphase's patent pending laser-edged Lumiform technology, to produce highly uniform (+/-5%), illumination, eliminating hotspots and glare. This recent breakthrough in light guiding diffusion makes this one of Metaphase's most affordable models. Backlight Features: Lean Manufacturing Model for Affordable Pricing High Brightness, up to 10,000 lux (929 lumens per square foot) Features patent pending "Lumiform" technology for Diffuse Uniformity across the entire active area. (+/-5%) Sized up to 24" x 48" Sleek Designs (under 1" thickness) Utilizes High Brightness, High Efficiency LEDs No Warm-Up Time or Flicker Available in White & Red LEDs Applications Defect Detection in objects with opacity greater than 50% Glass/Plastic Containers Glass/Plastic Sheets Through Hole Inspection PCB Through Hole Lead Inspection Object Tracking Scanning Applications Critical Dimensions Inspection Bolt Thread Glass Bottle Thread Conduit/Metal Thread Components Location Verification
Description
Backlighting is one of the most commonly used techniques for manual and automated inspection, as the light placed behind an object produces a high contrast image. High Efficiency LED Backlights produce 1.5 times the measured lumen (light) output of Cold Cathode Fluorescent Backlights, with a 96% reduction of current consumption over the MetaBrightTM LED Area Backlights. Economical Backlights combine the latest high brightness LEDs with Metaphase's patent pending laser-edged Lumiform technology, to produce highly uniform (+/-5%), illumination, eliminating hotspots and glare. This recent breakthrough in light guiding diffusion makes this one of Metaphase's most affordable models. Backlight Features: Lean Manufacturing Model for Affordable Pricing High Brightness, up to 10,000 lux (929 lumens per square foot) Features patent pending "Lumiform" technology for Diffuse Uniformity across the entire active area. (+/-5%) Sized up to 24" x 48" Sleek Designs (under 1" thickness) Utilizes High Brightness, High Efficiency LEDs No Warm-Up Time or Flicker Available in White & Red LEDs Applications Defect Detection in objects with opacity greater than 50% Glass/Plastic Containers Glass/Plastic Sheets Through Hole Inspection PCB Through Hole Lead Inspection Object Tracking Scanning Applications Critical Dimensions Inspection Bolt Thread Glass Bottle Thread Conduit/Metal Thread Components Location Verification

Suppliers

Company
Product
Description
Supplier Links
High Efficiency Economical Backlight 9x16 inch - FR-BL228X406 - Metaphase Technologies, Inc.
Bristol, PA, USA
High Efficiency Economical Backlight 9x16 inch
FR-BL228X406
High Efficiency Economical Backlight 9x16 inch FR-BL228X406
Backlighting is one of the most commonly used techniques for manual and automated inspection, as the light placed behind an object produces a high contrast image. High Efficiency LED Backlights produce 1.5 times the measured lumen (light) output of Cold Cathode Fluorescent Backlights, with a 96% reduction of current consumption over the MetaBrightTM LED Area Backlights. Economical Backlights combine the latest high brightness LEDs with Metaphase's patent pending laser-edged Lumiform technology, to produce highly uniform (+/-5%), illumination, eliminating hotspots and glare. This recent breakthrough in light guiding diffusion makes this one of Metaphase's most affordable models. Backlight Features: Lean Manufacturing Model for Affordable Pricing High Brightness, up to 10,000 lux (929 lumens per square foot) Features patent pending "Lumiform" technology for Diffuse Uniformity across the entire active area. (+/-5%) Sized up to 24" x 48" Sleek Designs (under 1" thickness) Utilizes High Brightness, High Efficiency LEDs No Warm-Up Time or Flicker Available in White & Red LEDs Applications Defect Detection in objects with opacity greater than 50% Glass/Plastic Containers Glass/Plastic Sheets Through Hole Inspection PCB Through Hole Lead Inspection Object Tracking Scanning Applications Critical Dimensions Inspection Bolt Thread Glass Bottle Thread Conduit/Metal Thread Components Location Verification

Backlighting is one of the most commonly used techniques for manual and automated inspection, as the light placed behind an object produces a high contrast image.

High Efficiency LED Backlights produce 1.5 times the measured lumen (light) output of Cold Cathode Fluorescent Backlights, with a 96% reduction of current consumption over the MetaBrightTM LED Area Backlights.

Economical Backlights combine the latest high brightness LEDs with Metaphase's patent pending laser-edged Lumiform technology, to produce highly uniform (+/-5%), illumination, eliminating hotspots and glare. This recent breakthrough in light guiding diffusion makes this one of Metaphase's most affordable models.

Backlight Features:

  • Lean Manufacturing Model for Affordable Pricing
  • High Brightness, up to 10,000 lux (929 lumens per square foot)
  • Features patent pending "Lumiform" technology for Diffuse Uniformity across the entire active area. (+/-5%)
  • Sized up to 24" x 48"
  • Sleek Designs (under 1" thickness)
  • Utilizes High Brightness, High Efficiency LEDs
  • No Warm-Up Time or Flicker
  • Available in White & Red LEDs

Applications

  • Defect Detection in objects with opacity greater than 50%
    • Glass/Plastic Containers
    • Glass/Plastic Sheets
  • Through Hole Inspection
    • PCB Through Hole Lead Inspection
  • Object Tracking
  • Scanning Applications
  • Critical Dimensions Inspection
    • Bolt Thread
    • Glass Bottle Thread
    • Conduit/Metal Thread
  • Components Location Verification
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number FR-BL228X406
Product Name High Efficiency Economical Backlight 9x16 inch
Illumination Type Backlight
Light Source Light Emitting Diode
Approvals CE, RoHS
Active Area Length 16 inch (406 mm)
Active Area Width 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
SpecBright™ LED Area Lights -  - ProPhotonix, Ltd.
Specs
Illumination Type Area
Light Source Light Emitting Diode
Illuminator Features Strobe
View Details
STUDIO KIT - LK2345/945276 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 100 to 240 volts
Illuminator Output 300 to 1000 watts
View Details