Metaphase Technologies, Inc. MetaLight™ Area Front Light 3x5 inch FL401

Description
This MetaLight™ area front light provides 2.5" x 5" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. The lowest cost per square inch LED bar lights for your standard intensity front lighting illumination needs Available in 3 different sizes to serve smaller work envelopes, industry proven design for virtually any lighting application Solid one-piece machined enclosed aluminum housings and thermal potting assures long life performance even in rugged dust environments Shock and Vibration resistant
Description
This MetaLight™ area front light provides 2.5" x 5" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. The lowest cost per square inch LED bar lights for your standard intensity front lighting illumination needs Available in 3 different sizes to serve smaller work envelopes, industry proven design for virtually any lighting application Solid one-piece machined enclosed aluminum housings and thermal potting assures long life performance even in rugged dust environments Shock and Vibration resistant

Suppliers

Company
Product
Description
Supplier Links
MetaLight™ Area Front Light 3x5 inch - FL401 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaLight™ Area Front Light 3x5 inch
FL401
MetaLight™ Area Front Light 3x5 inch FL401
This MetaLight™ area front light provides 2.5" x 5" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. The lowest cost per square inch LED bar lights for your standard intensity front lighting illumination needs Available in 3 different sizes to serve smaller work envelopes, industry proven design for virtually any lighting application Solid one-piece machined enclosed aluminum housings and thermal potting assures long life performance even in rugged dust environments Shock and Vibration resistant

This MetaLight™ area front light provides 2.5" x 5" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications.

  • The lowest cost per square inch LED bar lights for your standard intensity front lighting illumination needs
  • Available in 3 different sizes to serve smaller work envelopes, industry proven design for virtually any lighting application
  • Solid one-piece machined enclosed aluminum housings and thermal potting assures long life performance even in rugged dust environments
  • Shock and Vibration resistant
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number FL401
Product Name MetaLight™ Area Front Light 3x5 inch
Illumination Type Backlight
Light Source Light Emitting Diode
Approvals CE, RoHS
Active Area Length 5 inch (127 mm)
Active Area Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
MetaBright™ High Power Line Light 50 inch - MB-LL1107 - Metaphase Technologies, Inc.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe
View Details
Machine Vision Lighting - Ring Lights - Banner Engineering Corp.
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Wavelength 464 to 940 nm (4640 to 9400 Å)
View Details