Metaphase Technologies, Inc. MetaLight™ 2 Ring Off-Axis Ring Light 4 inch DOARL202

Description
2 Ring Off-Axis Light 4" I.D. This MetaLight™ two ring 4" I.D. off-axis ring light provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. An additional one ring of LEDs at a larger incident angle allows flexibility in target illumination. Our ring lights can be configured for wavelength and other specifications.
Description
2 Ring Off-Axis Light 4" I.D. This MetaLight™ two ring 4" I.D. off-axis ring light provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. An additional one ring of LEDs at a larger incident angle allows flexibility in target illumination. Our ring lights can be configured for wavelength and other specifications.

Suppliers

Company
Product
Description
Supplier Links
MetaLight™ 2 Ring Off-Axis Ring Light 4 inch - DOARL202 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaLight™ 2 Ring Off-Axis Ring Light 4 inch
DOARL202
MetaLight™ 2 Ring Off-Axis Ring Light 4 inch DOARL202
2 Ring Off-Axis Light 4" I.D. This MetaLight™ two ring 4" I.D. off-axis ring light provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. An additional one ring of LEDs at a larger incident angle allows flexibility in target illumination. Our ring lights can be configured for wavelength and other specifications.

2 Ring Off-Axis Light 4" I.D.

This MetaLight™ two ring 4" I.D. off-axis ring light provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. An additional one ring of LEDs at a larger incident angle allows flexibility in target illumination. Our ring lights can be configured for wavelength and other specifications.

Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number DOARL202
Product Name MetaLight™ 2 Ring Off-Axis Ring Light 4 inch
Illumination Type Ring; Axial
Light Source Light Emitting Diode
Active Area Length 4 inch (102 mm)
Lifetime 75000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
 - DOAL-100-FO - Image Labs International
Image Labs International
Specs
Illuminator Features Diffused; Fiber Optic
View Details
Advanced Illumination, Inc.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Polarizing
View Details
MetaBright™ Compact Diffused Tube Line Light 12 inch - MB-CDT12X.75 - Metaphase Technologies, Inc.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details